Microchip Technology, Inc. PIC18F46Q10

Description
PIC18F46Q10 microcontrollers are optimized for robust, real time control and sensor nodes with integrated intelligent analog, configurable peripherals and 5V operation for increased noise immunity. They are well suited for a broad range of applications including industrial control, consumer, automotive, touch sensing and Internet of Things (IoT). These 40/44-pin devices deliver Core Independent Peripherals such as CLC, CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. PIC18 Q10 Product Family Overview Check out the code examples in MPLAB Xpress Check out the code examples in GitHub Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range: 1.8V – 5.5V Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) 64 KB Flash Program Memory with self read/write capability 3728 Bytes Data SRAM Memory 1024 Bytes of EEPROM 10-bit ADC with computation, 35 channels 8 x Configurable Logic Cell (CLC) 1 x 5-bit DAC 2 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect 2 x I2C/SPI 2 x EUSART with LIN support CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 2 x Capture/Compare/PWM modules Three 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) Doze, Idle, and Sleep Power Saving Operating Modes Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet
Description
PIC18F46Q10 microcontrollers are optimized for robust, real time control and sensor nodes with integrated intelligent analog, configurable peripherals and 5V operation for increased noise immunity. They are well suited for a broad range of applications including industrial control, consumer, automotive, touch sensing and Internet of Things (IoT). These 40/44-pin devices deliver Core Independent Peripherals such as CLC, CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. PIC18 Q10 Product Family Overview Check out the code examples in MPLAB Xpress Check out the code examples in GitHub Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range: 1.8V – 5.5V Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) 64 KB Flash Program Memory with self read/write capability 3728 Bytes Data SRAM Memory 1024 Bytes of EEPROM 10-bit ADC with computation, 35 channels 8 x Configurable Logic Cell (CLC) 1 x 5-bit DAC 2 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect 2 x I2C/SPI 2 x EUSART with LIN support CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 2 x Capture/Compare/PWM modules Three 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) Doze, Idle, and Sleep Power Saving Operating Modes Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F46Q10 microcontrollers are optimized for robust, real time control and sensor nodes with integrated intelligent analog, configurable peripherals and 5V operation for increased noise immunity. They are well suited for a broad range of applications including industrial control, consumer, automotive, touch sensing and Internet of Things (IoT). These 40/44-pin devices deliver Core Independent Peripherals such as CLC, CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost. PIC18 Q10 Product Family Overview Check out the code examples in MPLAB Xpress Check out the code examples in GitHub Functional Safety: This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features PIC18 Core with 83 Instructions, 31 Stack Levels Internal 64MHz oscillator Operating Voltage Range: 1.8V – 5.5V Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) 64 KB Flash Program Memory with self read/write capability 3728 Bytes Data SRAM Memory 1024 Bytes of EEPROM 10-bit ADC with computation, 35 channels 8 x Configurable Logic Cell (CLC) 1 x 5-bit DAC 2 x Comparators Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders 1 x Zero-Cross Detect 2 x I2C/SPI 2 x EUSART with LIN support CRC with Memory Scan Windowed Watchdog Timer (WWDT) 1 x Hardware Limit Timer (HLT) 1 x Complementary Waveform Generator 2 x standalone 10-bit PWM modules 2 x Capture/Compare/PWM modules Three 8-bit Timers/Counters Four 16-bit Timers/Counters 1 x Hardware Limit Timer (HLT) Extended Watchdog Timer (WDT) Doze, Idle, and Sleep Power Saving Operating Modes Low Current Power-on Reset (POR) Brown-out Reset (BOR) Low-Power BOR (LPBOR) Peripheral Pin Select In-Circuit Debug Integrated On-Chip In-Circuit Serial Programing (ICSP) via Two Pins

PIC18F46Q10 microcontrollers are optimized for robust, real time control and sensor nodes with integrated intelligent analog, configurable peripherals and 5V operation for increased noise immunity. They are well suited for a broad range of applications including industrial control, consumer, automotive, touch sensing and Internet of Things (IoT). These 40/44-pin devices deliver Core Independent Peripherals such as CLC, CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost.

PIC18 Q10 Product Family Overview

Check out the code examples in MPLAB Xpress

Check out the code examples in GitHub

Functional Safety:
This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information. Additional Features

  • PIC18 Core with 83 Instructions, 31 Stack Levels
  • Internal 64MHz oscillator
  • Operating Voltage Range: 1.8V – 5.5V
  • Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C)
  • 64 KB Flash Program Memory with self read/write capability
  • 3728 Bytes Data SRAM Memory
  • 1024 Bytes of EEPROM
  • 10-bit ADC with computation, 35 channels
  • 8 x Configurable Logic Cell (CLC)
  • 1 x 5-bit DAC
  • 2 x Comparators
  • Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels
  • Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders
  • 1 x Zero-Cross Detect
  • 2 x I2C/SPI
  • 2 x EUSART with LIN support
  • CRC with Memory Scan
  • Windowed Watchdog Timer (WWDT)
  • 1 x Hardware Limit Timer (HLT)
  • 1 x Complementary Waveform Generator
  • 2 x standalone 10-bit PWM modules
  • 2 x Capture/Compare/PWM modules
  • Three 8-bit Timers/Counters
  • Four 16-bit Timers/Counters
  • 1 x Hardware Limit Timer (HLT)
  • Extended Watchdog Timer (WDT)
  • Doze, Idle, and Sleep Power Saving Operating Modes
  • Low Current Power-on Reset (POR)
  • Brown-out Reset (BOR)
  • Low-Power BOR (LPBOR)
  • Peripheral Pin Select
  • In-Circuit Debug Integrated On-Chip
  • In-Circuit Serial Programing (ICSP) via Two Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F46Q10
Bits Other; 10-bit
Number 35
RAM 3.62 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers