Microchip Technology, Inc. Microcontrollers PIC18F46K80-I/PT

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F46K80-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K80-I/PT-ND
Microcontrollers PIC18F46K80-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 7154195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154195
Microcontrollers 7154195
MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

Supplier's Site
Microcontrollers - 8895171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895171
Microcontrollers 8895171
MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

Supplier's Site
Microcontrollers - 7154195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154195P
Microcontrollers 7154195P
MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

MCU, 64kB Flash, ECAN, 12-bit ADC, CTMU

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F46K80-I/PT - 792112-PIC18F46K80-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K80-I/PT
792112-PIC18F46K80-I/PT
Embedded - Embedded - Microcontrollers - PIC18F46K80-I/PT 792112-PIC18F46K80-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792112-PIC18F46K80-I /PT Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: ECAN, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 11x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F46K80 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18F46K80-I/P; PIC18F46K80T-I/ML; PIC18F46K80-I/ML; Introduction Date: January 27, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792112-PIC18F46K80-I/PT
Series: PIC XLP 18K
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: ECAN, I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 11x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC18F46K80
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F46K80-I/P; PIC18F46K80T-I/ML; PIC18F46K80-I/ML;
Introduction Date: January 27, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K80-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K80-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K80-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K80-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K80-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K80-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K80-I/PT
Embedded - Microcontrollers PIC18F46K80-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K80-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K80-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K80-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
8 Bit Microcontroller, Flash, Pic18Fxxkxx, 64 Mhz, 64 Kb, 4 Kb, 44, Tqfp Rohs Compliant Microchip - 39T4910 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic18Fxxkxx, 64 Mhz, 64 Kb, 4 Kb, 44, Tqfp Rohs Compliant Microchip
39T4910
8 Bit Microcontroller, Flash, Pic18Fxxkxx, 64 Mhz, 64 Kb, 4 Kb, 44, Tqfp Rohs Compliant Microchip 39T4910
8 Bit Microcontroller, Flash, PIC18FxxKxx, 64 MHz, 64 KB, 4 KB, 44, TQFP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC18FxxKxx, 64 MHz, 64 KB, 4 KB, 44, TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip - 76R6705 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
76R6705
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 76R6705
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F46K80-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K80-I/PT
Microcontrollers PIC18F46K80-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F46K80-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K80-I/PT
Microcontrollers PIC18F46K80-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K80-I/PT
8-bit Microcontrollers - MCU PIC18F46K80-I/PT
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F46K80-I/PT-ND 7154195 7154195P 792112-PIC18F46K80-I/PT 685-PIC18F46K80-I/PT PIC18F46K80-I/PT PIC18F46K80-I/PT 39T4910 76R6705 PIC18F46K80-I/PT PIC18F46K80-I/PT PIC18F46K80-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F46K80-I/PT 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8 Bit Microcontroller, Flash, Pic18Fxxkxx, 64 Mhz, 64 Kb, 4 Kb, 44, Tqfp Rohs Compliant Microchip Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 11x12b
RAM 3.6 KB 1.02 to 3.65 KB 64 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB
ROM 64 KB 64 KB 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers