MCU, 64kB Flash,ECAN,12-bit ADC, CTMU
MCU, 64kB Flash,ECAN,12-bit ADC, CTMU
MCU, 64kB Flash,ECAN,12-bit ADC, CTMU
Manufacturer: Microchip Technology
Win Source Part Number: 792111-PIC18F46K80-I
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: ECAN, I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 11x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18F46K80-I/PT; PIC18F46K80-I/P; PIC18F46K80T-I/ML; PIC18F46K80-I/ML;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46K80-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K80-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 64KB FLASH 44QFN
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU
IC MCU 8BIT 64KB FLASH 44QFN
32KB 1.8V~5.5V PIC 64MHz FLASH 35 QFN-44-EP(8x8) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 64KB FLASH 44QFN
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7154674 | 7154674P | 792111-PIC18F46K80-I/ML | 685-PIC18F46K80-I/ML | PIC18F46K80-I/ML-ND | PIC18F46K80-I/ML | PIC18F46K80-I/ML | PIC18F46K80-I/ML | PIC18F46K80-I/ML | PIC18F46K80-I/ML | PIC18F46K80-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F46K80-I/ML | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| RAM | 1.02 to 3.65 KB | 64 KB | 3.6 KB | 3.6 KB | 3.6 KB | 3.6 KB | 3.6 KB | ||||
| ROM | 64 KB | 64 KB | 1 KB | 64 KB | |||||||
| Package Type | Other; Qfn | Other; QFN | Other; Tube | Other; 44-VQFN Exposed Pad | Other; 44-VQFN Exposed Pad | Other; 44-VQFN Exposed Pad | Other; 44-VQFN Exposed Pad | ||||
| Pin Count | 44 | 44 | 44 | 44 |