Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU PIC18F46K80-E/PT

Description
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K80-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K80-E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K80-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K80-E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K80-E/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K80-E/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K80-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K80-E/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K80-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K80-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8231072P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8231072P
Microcontrollers 8231072P
MCU 8-Bit PIC18 64KB Flash XLP TQFP44

MCU 8-Bit PIC18 64KB Flash XLP TQFP44

Supplier's Site
Microcontrollers - 8231072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8231072
Microcontrollers 8231072
MCU 8-Bit PIC18 64KB Flash XLP TQFP44

MCU 8-Bit PIC18 64KB Flash XLP TQFP44

Supplier's Site
Microcontrollers - 1652166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652166
Microcontrollers 1652166
MCU 8-Bit PIC18 64KB Flash XLP TQFP44

MCU 8-Bit PIC18 64KB Flash XLP TQFP44

Supplier's Site
Microcontrollers - PIC18F46K80-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K80-E/PT-ND
Microcontrollers PIC18F46K80-E/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F46K80-E/PT - 792110-PIC18F46K80-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K80-E/PT
792110-PIC18F46K80-E/PT
Embedded - Embedded - Microcontrollers - PIC18F46K80-E/PT 792110-PIC18F46K80-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 792110-PIC18F46K80-E /PT Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 64MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: ECAN, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 11x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F46K80 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18F46K80-E/P; PIC18F46K80-E/ML; PIC18F46K80T-I/PT; Introduction Date: January 27, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792110-PIC18F46K80-E/PT
Series: PIC XLP 18K
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: ECAN, I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 11x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC18F46K80
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F46K80-E/P; PIC18F46K80-E/ML; PIC18F46K80T-I/PT;
Introduction Date: January 27, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K80-E/PT
8-bit Microcontrollers - MCU PIC18F46K80-E/PT
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K80-E/PT
Embedded - Microcontrollers PIC18F46K80-E/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F46K80-E/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K80-E/PT
Microcontrollers PIC18F46K80-E/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip - 76R6702 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
76R6702
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 76R6702
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.56KB; No. of Pins:44Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.56KB; No. of Pins:44Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F46K80-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K80-E/PT
Microcontrollers PIC18F46K80-E/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F46K80-E/PT 8231072P 8231072 1652166 PIC18F46K80-E/PT-ND 792110-PIC18F46K80-E/PT PIC18F46K80-E/PT PIC18F46K80-E/PT PIC18F46K80-E/PT 76R6702 PIC18F46K80-E/PT
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F46K80-E/PT 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 3.6 KB 3.65 KB 3.65 KB 3.6 KB 64 KB 3.6 KB 3.56 KB 3.6 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Serial Interface CAN/I2C/SPI/USART CAN; SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAFXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details