Microchip Technology, Inc. Microcontrollers PIC18F46K42T-I/ML

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Request a Quote
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F46K42T-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power, high-performance applications. It operates at speeds up to 64 MHz and features a 12-bit ADC with advanced computation capabilities, enabling efficient touch sensing and signal processing. The device includes two Direct Memory Access (DMA) controllers for streamlined data transfers, a vectored interrupt controller with fixed latency, and a variety of communication interfaces including UART, SPI, and I²C. This microcontroller supports up to 128 KB of Flash program memory, 8 KB of SRAM, and 1 KB of EEPROM, with configurable memory access partitions for enhanced data protection. It operates within a voltage range of 1.8V to 3.6V for low-power variants and 2.3V to 5.5V for standard variants, making it suitable for a wide range of applications, including industrial environments with a temperature range of -40°C to 125°C. Power-saving features include multiple low-power modes, such as sleep and idle modes, and a windowed watchdog timer. The device also incorporates various digital and analog peripherals, including timers, comparators, and a temperature sensor, making it versatile for complex applications. The PIC18F46K42T-I/ML is packaged in a 44-lead QFN format, suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The PIC18F46K42T-I/ML is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power, high-performance applications. It operates at speeds up to 64 MHz and features a 12-bit ADC with advanced computation capabilities, enabling efficient touch sensing and signal processing. The device includes two Direct Memory Access (DMA) controllers for streamlined data transfers, a vectored interrupt controller with fixed latency, and a variety of communication interfaces including UART, SPI, and I²C. This microcontroller supports up to 128 KB of Flash program memory, 8 KB of SRAM, and 1 KB of EEPROM, with configurable memory access partitions for enhanced data protection. It operates within a voltage range of 1.8V to 3.6V for low-power variants and 2.3V to 5.5V for standard variants, making it suitable for a wide range of applications, including industrial environments with a temperature range of -40°C to 125°C. Power-saving features include multiple low-power modes, such as sleep and idle modes, and a windowed watchdog timer. The device also incorporates various digital and analog peripherals, including timers, comparators, and a temperature sensor, making it versatile for complex applications. The PIC18F46K42T-I/ML is packaged in a 44-lead QFN format, suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F46K42T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K42T-I/MLTR-ND
Microcontrollers PIC18F46K42T-I/MLTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K42T-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K42T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46K42T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K42T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46K42T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K42T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip - 23AC8595 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip
23AC8595
Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip 23AC8595
MCU, 8BIT, 64MHZ, QFN-EP-44; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:36I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, QFN-EP-44; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:36I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F46K42T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K42T-I/ML
Embedded - Microcontrollers PIC18F46K42T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K42T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K42T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K42T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site
Microcontrollers - PIC18F46K42T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K42T-I/ML
Microcontrollers PIC18F46K42T-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K42T-I/ML
8-bit Microcontrollers - MCU PIC18F46K42T-I/ML
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F46K42T-I/MLTR-ND 685-PIC18F46K42T-I/ML 23AC8595 PIC18F46K42T-I/ML PIC18F46K42T-I/ML PIC18F46K42T-I/ML PIC18F46K42T-I/ML
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 35x12b; D/A 1x5b
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details