The PIC18F46K42-E/PT is an 8-bit microcontroller from Microchip Technology, designed for low-power applications with a maximum operating speed of 64 MHz. It features a 12-bit ADC with advanced computation capabilities, allowing for efficient touch sensing and signal processing. The device includes up to 64 KB of Flash program memory, 4 KB of RAM, and 1 KB of EEPROM, making it suitable for a variety of embedded applications. This microcontroller supports multiple communication protocols, including I²C, SPI, and UART, and is equipped with two Direct Memory Access (DMA) controllers for efficient data handling. It operates within a voltage range of 2.3V to 5.5V and has a wide temperature range of -40°C to 125°C, making it suitable for industrial applications. Power-saving features include multiple low-power modes, such as sleep and idle modes, which help reduce energy consumption. The device also incorporates a variety of digital and analog peripherals, including timers, comparators, and a digital-to-analog converter, enhancing its versatility for complex applications. The PIC18F46K42-E/PT is packaged in a 44-TQFP format, suitable for surface mount technology.
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K42-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K42-E/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Win Source Part Number: 1357208-PIC18F46K42-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® XLP™ 18K
Package: Tray
Product Status: Active
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Base Product Number: PIC18F46
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 64MHz
Number of I/O: 36
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 35x12b; D/A 1x5b
Oscillator Type: Internal
IC MCU 8BIT 64KB FLASH 44TQFP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 44TQFP
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F46K42-E/PT | PIC18F46K42-E/PT-ND | 1357208-PIC18F46K42-E/PT | PIC18F46K42-E/PT | PIC18F46K42-E/PT | PIC18F46K42-E/PT | PIC18F46K42-E/PT |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 4 KB | 4 KB | 64 KB | 4 KB | 4 KB | ||
| ROM | 1 KB | 64 KB | 1 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |