Microchip Technology, Inc. Microcontrollers PIC18F46K42-E/P

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F46K42-E/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K42-E/P-ND
Microcontrollers PIC18F46K42-E/P-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - PIC18F46K42-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K42-E/P
Microcontrollers PIC18F46K42-E/P
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP

Buy Now Datasheet
Mcu, 8Bit, 64Mhz, Dip-40; Product Range Microchip - 62AC0209 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Dip-40; Product Range Microchip
62AC0209
Mcu, 8Bit, 64Mhz, Dip-40; Product Range Microchip 62AC0209
MCU, 8BIT, 64MHZ, DIP-40; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, DIP-40; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K42-E/P
8-bit Microcontrollers - MCU PIC18F46K42-E/P
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

Buy Now
Embedded - Microcontrollers - PIC18F46K42-E/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K42-E/P
Embedded - Microcontrollers PIC18F46K42-E/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F46K42-E/P-ND PIC18F46K42-E/P 62AC0209 PIC18F46K42-E/P PIC18F46K42-E/P
Product Name Microcontrollers Microcontrollers Mcu, 8Bit, 64Mhz, Dip-40; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 35x12b; D/A 1x5b
RAM 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details