Microchip Technology, Inc. Microcontrollers PIC18F46K40-I/P

Description
MCU,PIC18F46,64MHz,6 4KB Flash,DIP40
Request a Quote Datasheet
Description
MCU,PIC18F46,64MHz,6 4KB Flash,DIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1262155P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1262155P
Microcontrollers 1262155P
MCU,PIC18F46,64MHz,6 4KB Flash,DIP40

MCU,PIC18F46,64MHz,64KB Flash,DIP40

Supplier's Site
Microcontrollers - 1262155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1262155
Microcontrollers 1262155
MCU,PIC18F46,64MHz,6 4KB Flash,DIP40

MCU,PIC18F46,64MHz,64KB Flash,DIP40

Supplier's Site
Microcontrollers - PIC18F46K40-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K40-I/P-ND
Microcontrollers PIC18F46K40-I/P-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-PDIP

Buy Now Datasheet
Mcu, 8Bit, Pic18F, 64Mhz, Dip-40; Product Range Microchip - 45AJ6883 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18F, 64Mhz, Dip-40; Product Range Microchip
45AJ6883
Mcu, 8Bit, Pic18F, 64Mhz, Dip-40; Product Range Microchip 45AJ6883
MCU, 8BIT, PIC18F, 64MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:35I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

MCU, 8BIT, PIC18F, 64MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:35I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC18F46K40-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K40-I/P
Embedded - Microcontrollers PIC18F46K40-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K40-I/P
8-bit Microcontrollers - MCU PIC18F46K40-I/P
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K40-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K40-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K40-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site
Microcontrollers - PIC18F46K40-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K40-I/P
Microcontrollers PIC18F46K40-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC18F46K40-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K40-I/P
Microcontrollers PIC18F46K40-I/P
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262155P 1262155 PIC18F46K40-I/P-ND 45AJ6883 PIC18F46K40-I/P PIC18F46K40-I/P PIC18F46K40-I/P PIC18F46K40-I/P PIC18F46K40-I/P
Product Name Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, Pic18F, 64Mhz, Dip-40; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type CDIP; Other; DIP CDIP; Other; Dip CDIP; Other; "40-DIP (0.600"", 15.24mm)" CDIP; Other; DIP CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; 40-DIP (0.600", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm)
Pin Count 40 40 40
RAM 3.73 KB 3.6 KB 4 KB 3.6 KB 3.6 KB 3.6 KB
ROM 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers