The PIC18F46K40-E/P microcontroller from Quarktwin Technology Ltd. is an 8-bit device designed for low-power and high-performance applications, featuring eXtreme Low-Power (XLP) technology. It operates at speeds up to 64 MHz and supports a wide operating voltage range of 2.3V to 5.5V. The microcontroller includes up to 64 KB of Flash memory, 3,728 bytes of SRAM, and 1,024 bytes of EEPROM, along with a comprehensive set of peripherals. Key features include a 10-bit ADC with computation capabilities, multiple timers, and a variety of communication interfaces such as EUSART, SPI, and I²C. The device also supports advanced functionalities like a Complementary Waveform Generator, Zero-Cross Detect, and programmable CRC for memory monitoring. With a temperature range of -40°C to 125°C, it is suitable for industrial applications. The power-saving modes, including Sleep and Idle, make it ideal for battery-operated devices. Overall, the PIC18F46K40-E/P is a versatile choice for engineers looking for a microcontroller that balances performance and power efficiency.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-PDIP
IC MCU 8BIT 64KB FLASH 40DIP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-PDIP
IC MCU 8BIT 64KB FLASH 40DIP
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F46K40-E/P-ND | PIC18F46K40-E/P | PIC18F46K40-E/P | PIC18F46K40-E/P | PIC18F46K40-E/P |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | ||||
| RAM | 3.6 KB | 3.6 KB | 3.6 KB | ||
| ROM | 64 KB |