Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU PIC18F46K22T-I/MV

Description
IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22T-I/M V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22T-I/M V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F46K22T-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K22T-I/MV
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K22T-I/MV
IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22T-I/M V can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F46K22T-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K22T-I/MV-ND
Microcontrollers PIC18F46K22T-I/MV-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F46K22T-I/MV - 1088863-PIC18F46K22T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K22T-I/MV
1088863-PIC18F46K22T-I/MV
Embedded - Embedded - Microcontrollers - PIC18F46K22T-I/MV 1088863-PIC18F46K22T-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 1088863-PIC18F46K22T -I/MV Packaging: Reel - TR Core Processor: PIC Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 30x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-UQFN (5x5) Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088863-PIC18F46K22T-I/MV
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 30x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-UQFN (5x5)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F46K22T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K22T-I/MV
Embedded - Microcontrollers PIC18F46K22T-I/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site Datasheet
Microcontrollers - PIC18F46K22T-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K22T-I/MV
Microcontrollers PIC18F46K22T-I/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP - 536-PIC18F46K22T-I/MV - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP
536-PIC18F46K22T-I/MV
8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP 536-PIC18F46K22T-I/MV
8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP

8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP

Supplier's Site
Microcontrollers - PIC18F46K22T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K22T-I/MV
Microcontrollers PIC18F46K22T-I/MV
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K22T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K22T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K22T-I/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K22T-I/MV
8-bit Microcontrollers - MCU PIC18F46K22T-I/MV
8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP

8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F46K22T-I/MV PIC18F46K22T-I/MV-ND 1088863-PIC18F46K22T-I/MV PIC18F46K22T-I/MV PIC18F46K22T-I/MV 536-PIC18F46K22T-I/MV PIC18F46K22T-I/MV PIC18F46K22T-I/MV PIC18F46K22T-I/MV
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F46K22T-I/MV Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 3.8 KB 3.8 KB 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART I²C; SPI; UART; USART; I2C, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers