Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU PIC18F46K22-I/PT

Description
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K22-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K22-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F46K22-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K22-I/PT-ND
Microcontrollers PIC18F46K22-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 7154123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154123
Microcontrollers 7154123
MCU, 64kB Flash,nanoWatt XLP

MCU, 64kB Flash,nanoWatt XLP

Supplier's Site
Microcontrollers - 7154123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154123P
Microcontrollers 7154123P
MCU, 64kB Flash,nanoWatt XLP

MCU, 64kB Flash,nanoWatt XLP

Supplier's Site
Microcontrollers - 8877401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877401
Microcontrollers 8877401
MCU, 64kB Flash,nanoWatt XLP

MCU, 64kB Flash,nanoWatt XLP

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F46K22-I/PT - 1238277-PIC18F46K22-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K22-I/PT
1238277-PIC18F46K22-I/PT
Embedded - Embedded - Microcontrollers - PIC18F46K22-I/PT 1238277-PIC18F46K22-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238277-PIC18F46K22- I/PT Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 30x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F46K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18F46K22-I/P; PIC18F46K22T-I/ML; PIC18F46K22-I/ML; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1238277-PIC18F46K22-I/PT
Series: PIC XLP 18K
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 30x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F46K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F46K22-I/P; PIC18F46K22T-I/ML; PIC18F46K22-I/ML;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Automotive

Buy Now Datasheet
Microcontrollers - PIC18F46K22-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K22-I/PT
Microcontrollers PIC18F46K22-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K22-I/PT
Embedded - Microcontrollers PIC18F46K22-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K22-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K22-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K22-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K22-I/PT
8-bit Microcontrollers - MCU PIC18F46K22-I/PT
8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 8b FamilynanoWat XLP

8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 8b FamilynanoWat XLP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip - 65R6013 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
65R6013
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 65R6013
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F46K22-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K22-I/PT
Microcontrollers PIC18F46K22-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC18F46K22-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC18F46K22-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC18F46K22-I/PT
64KB 2.3V~5.5V PIC 3.8KB 64MHz FLASH 35 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 2.3V~5.5V PIC 3.8KB 64MHz FLASH 35 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F46K22-I/PT PIC18F46K22-I/PT-ND 7154123 7154123P 1238277-PIC18F46K22-I/PT PIC18F46K22-I/PT PIC18F46K22-I/PT PIC18F46K22-I/PT PIC18F46K22-I/PT 65R6013 PIC18F46K22-I/PT PIC18F46K22-I/PT
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F46K22-I/PT Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 3.8 KB 3.8 KB 1.02 to 3.9 KB 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded Microcontroller MCU - 685-CG7648AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers