Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F46K22-E/MV PIC18F46K22-E/MV

Description
Manufacturer: Microchip Technology Win Source Part Number: 792108-PIC18F46K22-E /MV Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 48MHz Package: 40-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 30x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F46K22 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-UQFN (5x5) Alternative Parts (Cross-Reference): PIC18F46K22-E/SO; PIC18F46K22-E/SP; PIC18F46K22-E/SS; PIC18F46K22-E/PT; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792108-PIC18F46K22-E /MV Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 48MHz Package: 40-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 30x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F46K22 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-UQFN (5x5) Alternative Parts (Cross-Reference): PIC18F46K22-E/SO; PIC18F46K22-E/SP; PIC18F46K22-E/SS; PIC18F46K22-E/PT; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F46K22-E/MV - 792108-PIC18F46K22-E/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K22-E/MV
792108-PIC18F46K22-E/MV
Embedded - Embedded - Microcontrollers - PIC18F46K22-E/MV 792108-PIC18F46K22-E/MV
Manufacturer: Microchip Technology Win Source Part Number: 792108-PIC18F46K22-E /MV Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 48MHz Package: 40-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 30x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F46K22 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-UQFN (5x5) Alternative Parts (Cross-Reference): PIC18F46K22-E/SO; PIC18F46K22-E/SP; PIC18F46K22-E/SS; PIC18F46K22-E/PT; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792108-PIC18F46K22-E/MV
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 40-UFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 30x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F46K22
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-UQFN (5x5)
Alternative Parts (Cross-Reference): PIC18F46K22-E/SO; PIC18F46K22-E/SP; PIC18F46K22-E/SS; PIC18F46K22-E/PT;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F46K22-E/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K22-E/MV
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K22-E/MV
IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K22-E/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22-E/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K22-E/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22-E/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F46K22-E/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K22-E/MV-ND
Microcontrollers PIC18F46K22-E/MV-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC18F46K22-E/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K22-E/MV
Microcontrollers PIC18F46K22-E/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K22-E/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K22-E/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K22-E/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K22-E/MV
8-bit Microcontrollers - MCU PIC18F46K22-E/MV
8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP

8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP

Buy Now Datasheet
Microcontrollers - PIC18F46K22-E/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K22-E/MV
Microcontrollers PIC18F46K22-E/MV
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F46K22-E/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K22-E/MV
Embedded - Microcontrollers PIC18F46K22-E/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792108-PIC18F46K22-E/MV 685-PIC18F46K22-E/MV PIC18F46K22-E/MV-ND PIC18F46K22-E/MV PIC18F46K22-E/MV PIC18F46K22-E/MV PIC18F46K22-E/MV PIC18F46K22-E/MV
Product Name Embedded - Embedded - Microcontrollers - PIC18F46K22-E/MV 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 64 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 1 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details