Microchip Technology, Inc. Microcontrollers PIC18F46K20T-I/ML

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F46K20T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K20T-I/MLTR-ND
Microcontrollers PIC18F46K20T-I/MLTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC18F46K20T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K20T-I/MLDKR-ND
Microcontrollers PIC18F46K20T-I/MLDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC18F46K20T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K20T-I/MLCT-ND
Microcontrollers PIC18F46K20T-I/MLCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1351046-PIC18F46K20T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1351046-PIC18F46K20T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1351046-PIC18F46K20T-I/ML
Win Source Part Number: 1351046-PIC18F46K20T -I/ML Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® XLP™ 18K Core Processor: PIC Speed: 64MHz Package: Tape & Reel Standard Package: 1,600 Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 44-VQFN Exposed Pad Supplier Device Package: 44-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC18F46

Win Source Part Number: 1351046-PIC18F46K20T-I/ML
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tape & Reel
Standard Package: 1,600
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 44-VQFN Exposed Pad
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F46

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K20T-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K20T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46K20T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46K20T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip - 88K6059 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip
88K6059
Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip 88K6059
MCU, 8BIT, 64MHZ, QFN-EP-44; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, QFN-EP-44; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F46K20T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K20T-I/ML
Embedded - Microcontrollers PIC18F46K20T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F46K20T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K20T-I/ML
Microcontrollers PIC18F46K20T-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K20T-I/ML
8-bit Microcontrollers - MCU PIC18F46K20T-I/ML
8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 36 I/O 8B

8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 36 I/O 8B

Buy Now Datasheet
Microcontrollers - PIC18F46K20T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K20T-I/ML
Microcontrollers PIC18F46K20T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K20T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K20T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K20T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F46K20T-I/MLTR-ND 1351046-PIC18F46K20T-I/ML 685-PIC18F46K20T-I/ML 88K6059 PIC18F46K20T-I/ML PIC18F46K20T-I/ML PIC18F46K20T-I/ML PIC18F46K20T-I/ML PIC18F46K20T-I/ML
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 14x10b
RAM 3.8 KB 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded - Embedded - Microcontrollers - C505CA4EMCAFXQMA1 - 793839-C505CA4EMCAFXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
7 suppliers