Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU PIC18F46K20-I/PT

Description
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K20-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K20-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K20-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K20-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K20-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K20-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 564135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
564135
Microcontrollers 564135
PIC,64KB Flash,36 I/O,8-bit,nanoWatt

PIC,64KB Flash,36 I/O,8-bit,nanoWatt

Supplier's Site
Microcontrollers - 1445730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445730
Microcontrollers 1445730
PIC,64KB Flash,36 I/O,8-bit,nanoWatt

PIC,64KB Flash,36 I/O,8-bit,nanoWatt

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F46K20-I/PT - 061896-PIC18F46K20-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K20-I/PT
061896-PIC18F46K20-I/PT
Embedded - Embedded - Microcontrollers - PIC18F46K20-I/PT 061896-PIC18F46K20-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 061896-PIC18F46K20-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 14x10b Family Name: PIC18F46K20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Alternative Parts (Cross-Reference): PIC18F46K20-I/P; PIC18F46K20-I/MV; PIC18F46K20T-I/MV; PIC18F46K20T-I/ML; Introduction Date: March 15, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061896-PIC18F46K20-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 14x10b
Family Name: PIC18F46K20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Alternative Parts (Cross-Reference): PIC18F46K20-I/P; PIC18F46K20-I/MV; PIC18F46K20T-I/MV; PIC18F46K20T-I/ML;
Introduction Date: March 15, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F46K20-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K20-I/PT-ND
Microcontrollers PIC18F46K20-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K20-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K20-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K20-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K20-I/PT
Embedded - Microcontrollers PIC18F46K20-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F46K20-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K20-I/PT
Microcontrollers PIC18F46K20-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F46K20-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K20-I/PT
Microcontrollers PIC18F46K20-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
44-pin, 64KB, Flash, 3968bytes-RAM, 36I/O, 8-bit Family,nanoWatt - 70047045 - Allied Electronics, Inc.
Fort Worth, TX, USA
44-pin, 64KB, Flash, 3968bytes-RAM, 36I/O, 8-bit Family,nanoWatt
70047045
44-pin, 64KB, Flash, 3968bytes-RAM, 36I/O, 8-bit Family,nanoWatt 70047045
44-pin, 64KB, Flash, 3968bytes-RAM, 36I/O, 8-bit Family,nanoWatt

44-pin, 64KB, Flash, 3968bytes-RAM, 36I/O, 8-bit Family,nanoWatt

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K20-I/PT
8-bit Microcontrollers - MCU PIC18F46K20-I/PT
8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 36 I/O 8B

8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 36 I/O 8B

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip - 88K6058 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
88K6058
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 88K6058
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F46K20-I/PT 564135 061896-PIC18F46K20-I/PT PIC18F46K20-I/PT-ND PIC18F46K20-I/PT PIC18F46K20-I/PT PIC18F46K20-I/PT PIC18F46K20-I/PT 70047045 PIC18F46K20-I/PT 88K6058
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F46K20-I/PT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 44-pin, 64KB, Flash, 3968bytes-RAM, 36I/O, 8-bit Family,nanoWatt 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 16 MHz 64 MHz
RAM 3.8 KB 3.94 KB 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details