PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)
Manufacturer: Microchip Technology
Win Source Part Number: 1238274-PIC18F46K20-
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K20-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-I/MV
IC MCU 8BIT 64KB FLASH 40UQFN
8-bit Microcontrollers - MCU 64KB 3968BRM 36I/O 8b Fam nanowatt XLP
MCU, 8BIT, 64MHZ, UQFN-EP-40; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:40Pins; MCU Case Style:UQFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)
IC MCU 8BIT 64KB FLASH 40UQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F46K20-I/MV-ND | 1238274-PIC18F46K20-I/MV | 685-PIC18F46K20-I/MV | PIC18F46K20-I/MV | PIC18F46K20-I/MV | 23T3168 | PIC18F46K20-I/MV | PIC18F46K20-I/MV |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F46K20-I/MV | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 64Mhz, Uqfn-Ep-40; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| Bits | Other; A/D 14x10b | |||||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | |||
| ROM | 64 KB |