IC MCU 8BIT 64KB FLASH 40DIP Product overview: PIC18F46K20-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-E/P can be used for catalog matching and distributor lookup.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1238272-PIC18F46K20-
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC18F46K20-E/PT; PIC18F46K20T-E/MV; PIC18F46K20-E/MV; PIC18F46K20-E/P;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-40; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8437KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 40DIP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 36 I/O 8B
IC MCU 8BIT 64KB FLASH 40DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F46K20-E/P | PIC18F46K20-E/P-ND | 1238272-PIC18F46K20-E/P | 88K6054 | PIC18F46K20-E/P | PIC18F46K20-E/P | PIC18F46K20-E/P | PIC18F46K20-E/P |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F46K20-E/P | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-40; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 48 MHz | 64 MHz | 48 MHz | 48 MHz | |||
| RAM | 3.8 KB | 3.8 KB | 3.84 KB | 3.8 KB | 3.8 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | CCP, ECCP, EUSART, I2C, MSSP, SPI | SPI; UART; USART |