Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F46J50T-I/ML PIC18F46J50T-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 889675-PIC18F46J50T- I/ML Series: PIC® XLP™ 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8) Core Processor: PIC Speed: 48MHz Package: Reel - TR Package: 44-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.15V ~ 3.6V Family Name: PIC18F46J50 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (8x8) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F46J50T-I/MLDKR , PIC18F46J50T-I/MLCT, PIC18F46J50T-I/MLTR, PIC18F46J50T-I/ML-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889675-PIC18F46J50T- I/ML Series: PIC® XLP™ 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8) Core Processor: PIC Speed: 48MHz Package: Reel - TR Package: 44-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.15V ~ 3.6V Family Name: PIC18F46J50 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (8x8) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F46J50T-I/MLDKR , PIC18F46J50T-I/MLCT, PIC18F46J50T-I/MLTR, PIC18F46J50T-I/ML-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F46J50T-I/ML - 889675-PIC18F46J50T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46J50T-I/ML
889675-PIC18F46J50T-I/ML
Embedded - Embedded - Microcontrollers - PIC18F46J50T-I/ML 889675-PIC18F46J50T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889675-PIC18F46J50T- I/ML Series: PIC® XLP™ 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8) Core Processor: PIC Speed: 48MHz Package: Reel - TR Package: 44-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.15V ~ 3.6V Family Name: PIC18F46J50 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (8x8) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F46J50T-I/MLDKR , PIC18F46J50T-I/MLCT, PIC18F46J50T-I/MLTR, PIC18F46J50T-I/ML-ND

Manufacturer: Microchip Technology
Win Source Part Number: 889675-PIC18F46J50T-I/ML
Series: PIC® XLP™ 18J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Core Processor: PIC
Speed: 48MHz
Package: Reel - TR
Package: 44-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.15V ~ 3.6V
Family Name: PIC18F46J50
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (8x8)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F46J50T-I/MLDKR, PIC18F46J50T-I/MLCT, PIC18F46J50T-I/MLTR, PIC18F46J50T-I/ML-ND

Buy Now Datasheet
Microcontrollers - PIC18F46J50T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46J50T-I/MLTR-ND
Microcontrollers PIC18F46J50T-I/MLTR-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC18F46J50T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46J50T-I/MLCT-ND
Microcontrollers PIC18F46J50T-I/MLCT-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC18F46J50T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46J50T-I/MLDKR-ND
Microcontrollers PIC18F46J50T-I/MLDKR-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46J50T-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46J50T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46J50T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J50T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46J50T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J50T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F46J50T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46J50T-I/ML
Embedded - Microcontrollers PIC18F46J50T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46J50T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46J50T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46J50T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site
Microcontrollers - PIC18F46J50T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46J50T-I/ML
Microcontrollers PIC18F46J50T-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46J50T-I/ML
8-bit Microcontrollers - MCU PIC18F46J50T-I/ML
8-bit Microcontrollers - MCU Full Spd USB 64KB 4KBRAM nanoWatt

8-bit Microcontrollers - MCU Full Spd USB 64KB 4KBRAM nanoWatt

Buy Now Datasheet
Microcontrollers - PIC18F46J50T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46J50T-I/ML
Microcontrollers PIC18F46J50T-I/ML
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889675-PIC18F46J50T-I/ML PIC18F46J50T-I/MLTR-ND 685-PIC18F46J50T-I/ML PIC18F46J50T-I/ML PIC18F46J50T-I/ML PIC18F46J50T-I/ML PIC18F46J50T-I/ML PIC18F46J50T-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC18F46J50T-I/ML Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 3.6 volts 2.15 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7954AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details