IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46J50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J50-I/PT
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 037857-PIC18F46J50-I
Packaging: Tray
Core Processor: PIC
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Family Name: PIC18F46J50
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.15 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Alternative Parts (Cross-Reference): PIC18F46J50T-I/ML; PIC18F46J50-I/ML; PIC18F46J50T-I/PT;
Introduction Date: March 02, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive
MCU 64K Flash 3.8K RAM USB 2.0 TQFP44
MCU 64K Flash 3.8K RAM USB 2.0 TQFP44
MCU 64K Flash 3.8K RAM USB 2.0 TQFP44
IC MCU 8BIT 64KB FLASH 44TQFP
IC MCU 8BIT 64KB FLASH 44TQFP
8-bit Microcontrollers - MCU Full Spd USB 64KB 4KBRAM nanoWatt
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFP-44; Product Range:PIC18 Family PIC18F J5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:44Pins; MCU Case Style:QFP RoHS Compliant: Yes
8 Bit Microcontroller, Flash, PIC18FxxJxx, 48 MHz, 64 KB, 3.7 KB, 44, QFP RoHS Compliant: Yes
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F46J50-I/PT | PIC18F46J50-I/PT-ND | 037857-PIC18F46J50-I/PT | 6670068 | 6670068P | PIC18F46J50-I/PT | PIC18F46J50-I/PT | PIC18F46J50-I/PT | 98M1834 | 08R5832 | PIC18F46J50-I/PT |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F46J50-I/PT | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfp-44; Product Range Microchip | 8 Bit Microcontroller, Flash, Pic18Fxxjxx, 48 Mhz, 64 Kb, 3.7 Kb, 44, Qfp Rohs Compliant Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||||
| RAM | 3.8 KB | 3.8 KB | 64 KB | 3.78 KB | 3.8 KB | 3.7 KB | 3.8 KB | ||||
| Supply Voltage | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 2.15 to 3.6 volts | |||||||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB | USB | USB |