Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU PIC18F46J50-I/ML

Description
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46J50-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J50-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46J50-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J50-I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46J50-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46J50-I/ML
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46J50-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J50-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46J50-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J50-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F46J50-I/ML - 1088852-PIC18F46J50-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46J50-I/ML
1088852-PIC18F46J50-I/ML
Embedded - Embedded - Microcontrollers - PIC18F46J50-I/ML 1088852-PIC18F46J50-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088852-PIC18F46J50- I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN (8x8) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1088852-PIC18F46J50-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.15 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F46J50-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46J50-I/ML-ND
Microcontrollers PIC18F46J50-I/ML-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46J50-I/ML
8-bit Microcontrollers - MCU PIC18F46J50-I/ML
8-bit Microcontrollers - MCU Full Spd USB 64KB 4KBRAM nanoWatt

8-bit Microcontrollers - MCU Full Spd USB 64KB 4KBRAM nanoWatt

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F46J50-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46J50-I/ML
Embedded - Microcontrollers PIC18F46J50-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
IC MCU 8BIT 64KB FLASH 44QFN - 536-PIC18F46J50-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 44QFN
536-PIC18F46J50-I/ML
IC MCU 8BIT 64KB FLASH 44QFN 536-PIC18F46J50-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site
Microcontrollers - PIC18F46J50-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46J50-I/ML
Microcontrollers PIC18F46J50-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46J50-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46J50-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46J50-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site
Microcontrollers - PIC18F46J50-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46J50-I/ML
Microcontrollers PIC18F46J50-I/ML
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F46J50-I/ML 1088852-PIC18F46J50-I/ML PIC18F46J50-I/ML-ND PIC18F46J50-I/ML PIC18F46J50-I/ML 536-PIC18F46J50-I/ML PIC18F46J50-I/ML PIC18F46J50-I/ML PIC18F46J50-I/ML
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F46J50-I/ML Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers IC MCU 8BIT 64KB FLASH 44QFN Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 3.8 KB 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
Supply Voltage 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 2.5 volts 2.15 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details