Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU PIC18F46J11T-I/PT

Description
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46J11T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J11T-I/P T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46J11T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J11T-I/P T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46J11T-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46J11T-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46J11T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J11T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46J11T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J11T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F46J11T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46J11T-I/PTDKR-ND
Microcontrollers PIC18F46J11T-I/PTDKR-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F46J11T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46J11T-I/PTTR-ND
Microcontrollers PIC18F46J11T-I/PTTR-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F46J11T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46J11T-I/PTCT-ND
Microcontrollers PIC18F46J11T-I/PTCT-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1176944-PIC18F46J11T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1176944-PIC18F46J11T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1176944-PIC18F46J11T-I/PT
Win Source Part Number: 1176944-PIC18F46J11T -I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 18J Core Processor: PIC Speed: 48MHz Package: Tape & Reel Standard Package: 1,200 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.15V ~ 3.6V Alternative Parts (Cross-Reference): PIC18F46J11T-IPT; ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18F46J11T-I/PTDKR ,PIC18F46J11T-I/PTCT ,PIC18F46J11T-I/PTTR ,PIC18F46J11T-I/PT-N D Base Product Number: PIC18F46J11

Win Source Part Number: 1176944-PIC18F46J11T-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18J
Core Processor: PIC
Speed: 48MHz
Package: Tape & Reel
Standard Package: 1,200
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.15V ~ 3.6V
Alternative Parts (Cross-Reference): PIC18F46J11T-IPT;
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18F46J11T-I/PTDKR,PIC18F46J11T-I/PTCT,PIC18F46J11T-I/PTTR,PIC18F46J11T-I/PT-ND
Base Product Number: PIC18F46J11

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F46J11T-I/PT
Embedded - Microcontrollers PIC18F46J11T-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F46J11T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46J11T-I/PT
Microcontrollers PIC18F46J11T-I/PT
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46J11T-I/PT
8-bit Microcontrollers - MCU PIC18F46J11T-I/PT
8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt

Buy Now Datasheet
Microcontrollers - PIC18F46J11T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46J11T-I/PT
Microcontrollers PIC18F46J11T-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46J11T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46J11T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46J11T-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F46J11T-I/PT PIC18F46J11T-I/PTDKR-ND 1176944-PIC18F46J11T-I/PT PIC18F46J11T-I/PT PIC18F46J11T-I/PT PIC18F46J11T-I/PT PIC18F46J11T-I/PT PIC18F46J11T-I/PT
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 3.8 KB 3.8 KB 64 KB 3.8 KB 3.8 KB 3.8 KB
Supply Voltage 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 3.6 volts
Serial Interface EUSART, I2C, SPI SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers