Microchip Technology, Inc. Microcontrollers PIC18F46J11-I/PT

Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F46J11-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46J11-I/PT-ND
Microcontrollers PIC18F46J11-I/PT-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
 - PIC18F46J11-I/PT - Rochester Electronics
Newburyport, MA, United States
PIC18F46J11 - 64KB Flash, 4KB RAM, 12 MIPS, nanowatt XLP

PIC18F46J11 - 64KB Flash, 4KB RAM, 12 MIPS, nanowatt XLP

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F46J11-I/PT - 210128-PIC18F46J11-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46J11-I/PT
210128-PIC18F46J11-I/PT
Embedded - Embedded - Microcontrollers - PIC18F46J11-I/PT 210128-PIC18F46J11-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 210128-PIC18F46J11-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210128-PIC18F46J11-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.15 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 6670056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670056
Microcontrollers 6670056
MCU 64K Flash, Low Power XLP, TQFP44

MCU 64K Flash, Low Power XLP, TQFP44

Supplier's Site
Microcontrollers - 6670056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670056P
Microcontrollers 6670056P
MCU 64K Flash, Low Power XLP, TQFP44

MCU 64K Flash, Low Power XLP, TQFP44

Supplier's Site
Microcontrollers - 8895673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895673
Microcontrollers 8895673
MCU 64K Flash, Low Power XLP, TQFP44

MCU 64K Flash, Low Power XLP, TQFP44

Supplier's Site
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46J11-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46J11-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J11-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J11-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F46J11-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46J11-I/PT
Microcontrollers PIC18F46J11-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip - 98M1830 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip
98M1830
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip 98M1830
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-44; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-44; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC18F46J11-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46J11-I/PT
Microcontrollers PIC18F46J11-I/PT
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46J11-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46J11-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46J11-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
IC MCU 8BIT 64KB FLASH 44TQFP - 536-PIC18F46J11-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 44TQFP
536-PIC18F46J11-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP 536-PIC18F46J11-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46J11-I/PT
8-bit Microcontrollers - MCU PIC18F46J11-I/PT
8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F46J11-I/PT
Embedded - Microcontrollers PIC18F46J11-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F46J11-I/PT-ND PIC18F46J11-I/PT 210128-PIC18F46J11-I/PT 6670056 6670056P 685-PIC18F46J11-I/PT PIC18F46J11-I/PT 98M1830 PIC18F46J11-I/PT PIC18F46J11-I/PT 536-PIC18F46J11-I/PT PIC18F46J11-I/PT PIC18F46J11-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F46J11-I/PT Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 64KB FLASH 44TQFP 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x10b
RAM 3.8 KB 64 KB 3.78 KB 3.8 KB 3.8 KB 3.7 KB 3.8 KB 3.8 KB 3.8 KB
ROM 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C167SRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers