Microchip Technology, Inc. 8-bit 8BIT 96KB Embedded Microcontroller MCU PIC18F4685-I/PT

Description
IC MCU 8BIT 96KB FLASH 44TQFP Product overview: PIC18F4685-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4685-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 96KB FLASH 44TQFP Product overview: PIC18F4685-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4685-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-PIC18F4685-I/PT
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-PIC18F4685-I/PT
IC MCU 8BIT 96KB FLASH 44TQFP Product overview: PIC18F4685-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4685-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 44TQFP Product overview: PIC18F4685-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4685-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F4685-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4685-I/PT-ND
Microcontrollers PIC18F4685-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F4685-I/PT - 086072-PIC18F4685-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4685-I/PT
086072-PIC18F4685-I/PT
Embedded - Embedded - Microcontrollers - PIC18F4685-I/PT 086072-PIC18F4685-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 086072-PIC18F4685-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 96KB (48K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 11x10b Family Name: PIC18F4685 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.25K x 8 Alternative Parts (Cross-Reference): PIC18F4685-I/SP; PIC18F4685T-I/SO; PIC18F4685-I/SO; PIC18F4685-I/P; Introduction Date: March 01, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 086072-PIC18F4685-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 11x10b
Family Name: PIC18F4685
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.25K x 8
Alternative Parts (Cross-Reference): PIC18F4685-I/SP; PIC18F4685T-I/SO; PIC18F4685-I/SO; PIC18F4685-I/P;
Introduction Date: March 01, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
MCU, 8-Bit, CMOS, 44-Pin, 96KB Flash, 3328 RAM, 36 I/O, ECAN - 70046317 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8-Bit, CMOS, 44-Pin, 96KB Flash, 3328 RAM, 36 I/O, ECAN
70046317
MCU, 8-Bit, CMOS, 44-Pin, 96KB Flash, 3328 RAM, 36 I/O, ECAN 70046317
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip’s High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip’s High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
    2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Microcontrollers - PIC18F4685-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4685-I/PT
Microcontrollers PIC18F4685-I/PT
IC MCU 8BIT 96KB FLASH 44TQFP

IC MCU 8BIT 96KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F4685-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4685-I/PT
Microcontrollers PIC18F4685-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4685-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4685-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4685-I/PT
IC MCU 8BIT 96KB FLASH 44TQFP

IC MCU 8BIT 96KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC18F4685-I/PT
Embedded - Microcontrollers PIC18F4685-I/PT
IC MCU 8BIT 96KB FLASH 44TQFP

IC MCU 8BIT 96KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4685-I/PT
8-bit Microcontrollers - MCU PIC18F4685-I/PT
8-bit Microcontrollers - MCU 96KB FL 3328bytes RAM 36I/O

8-bit Microcontrollers - MCU 96KB FL 3328bytes RAM 36I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F4685-I/PT PIC18F4685-I/PT-ND 086072-PIC18F4685-I/PT 70046317 PIC18F4685-I/PT PIC18F4685-I/PT PIC18F4685-I/PT PIC18F4685-I/PT PIC18F4685-I/PT
Product Name 8-bit 8BIT 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F4685-I/PT MCU, 8-Bit, CMOS, 44-Pin, 96KB Flash, 3328 RAM, 36 I/O, ECAN Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 3.25 KB 3.25 KB 96 KB 3.25 KB 3.25 KB 3.25 KB
Supply Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts 4.2 to 5.5 volts 2 to 5.5 volts 4.2 to 5.5 volts 5.5 volts
Serial Interface CAN/I2C/SPI/USART CAN; SPI; UART; USART CAN; I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers