PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 44-QFN (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 792105-PIC18F4685-I/
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.25K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F4685
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18F4685T-I/ML; PIC18F4685-I/P; PIC18F4685-I/SP; PIC18F4685T-I/SO;
Introduction Date: March 01, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 96KB FLASH 44QFN Product overview: PIC18F4685-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4685-I/ML can be used for catalog matching and distributor lookup.
IC MCU 8BIT 96KB FLASH 44QFN
8-bit Microcontrollers - MCU 96KB 3328 RAM w/ECAN
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-44; Product Range:PIC18 Family PIC18F46xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:96KB; RAM Memory Size:3.25KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 96KB FLASH 44QFN
IC MCU 8BIT 96KB FLASH 44QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4685-I/ML-ND | 792105-PIC18F4685-I/ML | 685-PIC18F4685-I/ML | PIC18F4685-I/ML | PIC18F4685-I/ML | 88K6072 | PIC18F4685-I/ML | PIC18F4685-I/ML | PIC18F4685-I/ML |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F4685-I/ML | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-44; Product Range Microchip | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 11x10b | ||||||||
| RAM | 3.25 KB | 96 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | ||
| ROM | 96 KB | 1 KB |