Microchip Technology, Inc. Microcontrollers PIC18F4682-I/PT

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F4682-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4682-I/PT-ND
Microcontrollers PIC18F4682-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 80KB Embedded Microcontroller MCU
685-PIC18F4682-I/PT
8-bit 8BIT 80KB Embedded Microcontroller MCU 685-PIC18F4682-I/PT
IC MCU 8BIT 80KB FLASH 44TQFP Product overview: PIC18F4682-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 80KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4682-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 80KB FLASH 44TQFP Product overview: PIC18F4682-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 80KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4682-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F4682-I/PT - 1238268-PIC18F4682-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4682-I/PT
1238268-PIC18F4682-I/PT
Embedded - Embedded - Microcontrollers - PIC18F4682-I/PT 1238268-PIC18F4682-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238268-PIC18F4682-I /PT Series: PIC 18F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: CAN, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 80KB (40K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.25K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F4682 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18F4682T-I/SO; PIC18F4682-I/P; PIC18F4682-I/SP; Introduction Date: March 01, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238268-PIC18F4682-I/PT
Series: PIC 18F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 80KB (40K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.25K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F4682
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F4682T-I/SO; PIC18F4682-I/P; PIC18F4682-I/SP;
Introduction Date: March 01, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F4682-I/PT
Embedded - Microcontrollers PIC18F4682-I/PT
IC MCU 8BIT 80KB FLASH 44TQFP

IC MCU 8BIT 80KB FLASH 44TQFP

Supplier's Site Datasheet
IC MCU 8BIT 80KB FLASH 44TQFP - 536-PIC18F4682-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 80KB FLASH 44TQFP
536-PIC18F4682-I/PT
IC MCU 8BIT 80KB FLASH 44TQFP 536-PIC18F4682-I/PT
IC MCU 8BIT 80KB FLASH 44TQFP

IC MCU 8BIT 80KB FLASH 44TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip - 88K6066 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip
88K6066
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip 88K6066
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:80KB; RAM Memory Size:3.25KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:80KB; RAM Memory Size:3.25KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4682-I/PT
8-bit Microcontrollers - MCU PIC18F4682-I/PT
8-bit Microcontrollers - MCU 80KB FL 3328bytes RAM 36I/O

8-bit Microcontrollers - MCU 80KB FL 3328bytes RAM 36I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4682-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4682-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4682-I/PT
IC MCU 8BIT 80KB FLASH 44TQFP

IC MCU 8BIT 80KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC18F4682-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4682-I/PT
Microcontrollers PIC18F4682-I/PT
IC MCU 8BIT 80KB FLASH 44TQFP

IC MCU 8BIT 80KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F4682-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4682-I/PT
Microcontrollers PIC18F4682-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F4682-I/PT-ND 685-PIC18F4682-I/PT 1238268-PIC18F4682-I/PT PIC18F4682-I/PT 536-PIC18F4682-I/PT 88K6066 PIC18F4682-I/PT PIC18F4682-I/PT PIC18F4682-I/PT PIC18F4682-I/PT
Product Name Microcontrollers 8-bit 8BIT 80KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F4682-I/PT Embedded - Microcontrollers IC MCU 8BIT 80KB FLASH 44TQFP Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 11x10b
RAM 3.25 KB 3.25 KB 80 KB 3.25 KB 3.25 KB 3.25 KB 3.25 KB 3.25 KB
ROM 80 KB 1.02 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details