Microchip Technology, Inc. Microcontrollers PIC18F4682-E/ML

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F4682-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4682-E/ML-ND
Microcontrollers PIC18F4682-E/ML-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-QFN (8x8)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379469-PIC18F4682-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379469-PIC18F4682-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379469-PIC18F4682-E/ML
Win Source Part Number: 1379469-PIC18F4682-E /ML Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: PIC® 18F Package: Tube Product Status: Active Package / Case: 44-VQFN Exposed Pad Supplier Device Package: 44-QFN (8x8) Base Product Number: PIC18F4682 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 40MHz Number of I/O: 36 Core Size: 8-Bit Connectivity: CANbus, I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Program Memory Size: 80KB (40K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.25K x 8 Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V Data Converters: A/D 11x10b Oscillator Type: Internal Core Processor: PIC

Win Source Part Number: 1379469-PIC18F4682-E/ML
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 18F
Package: Tube
Product Status: Active
Package / Case: 44-VQFN Exposed Pad
Supplier Device Package: 44-QFN (8x8)
Base Product Number: PIC18F4682
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 40MHz
Number of I/O: 36
Core Size: 8-Bit
Connectivity: CANbus, I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Size: 80KB (40K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.25K x 8
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
Data Converters: A/D 11x10b
Oscillator Type: Internal
Core Processor: PIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 80KB Embedded Microcontroller MCU
685-PIC18F4682-E/ML
8-bit 8BIT 80KB Embedded Microcontroller MCU 685-PIC18F4682-E/ML
IC MCU 8BIT 80KB FLASH 44QFN Product overview: PIC18F4682-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 80KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4682-E/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 80KB FLASH 44QFN Product overview: PIC18F4682-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 80KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4682-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F4682-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F4682-E/ML
Embedded - Microcontrollers PIC18F4682-E/ML
IC MCU 8BIT 80KB FLASH 44QFN

IC MCU 8BIT 80KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F4682-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4682-E/ML
Microcontrollers PIC18F4682-E/ML
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-QFN (8x8)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4682-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4682-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4682-E/ML
IC MCU 8BIT 80KB FLASH 44QFN

IC MCU 8BIT 80KB FLASH 44QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4682-E/ML
8-bit Microcontrollers - MCU PIC18F4682-E/ML
8-bit Microcontrollers - MCU 80KB FL 3328bytes- RAM 36I/O

8-bit Microcontrollers - MCU 80KB FL 3328bytes- RAM 36I/O

Buy Now Datasheet
Microcontrollers - PIC18F4682-E/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4682-E/ML
Microcontrollers PIC18F4682-E/ML
IC MCU 8BIT 80KB FLASH 44QFN

IC MCU 8BIT 80KB FLASH 44QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F4682-E/ML-ND 1379469-PIC18F4682-E/ML 685-PIC18F4682-E/ML PIC18F4682-E/ML PIC18F4682-E/ML PIC18F4682-E/ML PIC18F4682-E/ML PIC18F4682-E/ML
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 80KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 11x10b
RAM 3.25 KB 80 KB 3.25 KB 3.25 KB 3.25 KB 3.25 KB
ROM 80 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG8062AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers