IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F4680-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4680-E/PT can be used for catalog matching and distributor lookup.
MCU 64K Flash 3328 RAM ECAN TQFP44
MCU 64K Flash 3328 RAM ECAN TQFP44
MCU 64K Flash 3328 RAM ECAN TQFP44
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 792103-PIC18F4680-E/
Series: PIC 18F
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 25MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.25K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F4680
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F4680-E/P; PIC18F4680-E/PG; PIC18F4680-E/MLG; PIC18F4680-E/ML;
Introduction Date: July 10, 2003
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 44TQFP
IC MCU 8BIT 64KB FLASH 44TQFP
8-bit Microcontrollers - MCU 64KB 3328 RAM w/ECAN
IC MCU 8BIT 64KB FLASH 44TQFP
IC,MICROCONTROLLER,8
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F4680-E/PT | 6669062 | 6669062P | PIC18F4680-E/PT-ND | 792103-PIC18F4680-E/PT | PIC18F4680-E/PT | PIC18F4680-E/PT | PIC18F4680-E/PT | PIC18F4680-E/PT | PIC18F4680-E/PT | 89H0715 |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F4680-E/PT | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||||
| RAM | 3.25 KB | 3.33 KB | 3.25 KB | 64 KB | 3.25 KB | 3.25 KB | 3.25 KB | ||||
| ROM | 1 KB | 64 KB | 64 KB | 1 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |