PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 1088846-PIC18F4680-E
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F4680-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4680-E/ML can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 64KB 3328 RAM w/ECAN
IC MCU 8BIT 64KB FLASH 44QFN
IC MCU 8BIT 64KB FLASH 44QFN
IC MCU 8BIT 64KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
IC,MICROCONTROLLER,8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4680-E/ML-ND | 1088846-PIC18F4680-E/ML | 685-PIC18F4680-E/ML | PIC18F4680-E/ML | PIC18F4680-E/ML | PIC18F4680-E/ML | PIC18F4680-E/ML | PIC18F4680-E/ML | 89H0713 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F4680-E/ML | 8-bit 8BIT 64KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,44Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 40 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 11x10b | ||||||||
| RAM | 3.25 KB | 64 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | |||
| ROM | 64 KB | 1 KB | 1.02 KB |