Microchip Technology, Inc. Microcontrollers PIC18F4620-I/PT

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F4620-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4620-I/PT-ND
Microcontrollers PIC18F4620-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F4620-I/PT - 086678-PIC18F4620-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4620-I/PT
086678-PIC18F4620-I/PT
Embedded - Embedded - Microcontrollers - PIC18F4620-I/PT 086678-PIC18F4620-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 086678-PIC18F4620-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 13x10b Family Name: PIC18F4620 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Alternative Parts (Cross-Reference): PIC18F4620-I/PG; PIC18F4620-I/P; PIC18F4620-I/MLG; Introduction Date: April 23, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 086678-PIC18F4620-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 13x10b
Family Name: PIC18F4620
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Alternative Parts (Cross-Reference): PIC18F4620-I/PG; PIC18F4620-I/P; PIC18F4620-I/MLG;
Introduction Date: April 23, 2003
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking

Buy Now Datasheet
Microcontrollers - 6811171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6811171
Microcontrollers 6811171
Micro, 64 KB Flash,3968 RAM, 36 I/O

Micro, 64 KB Flash,3968 RAM, 36 I/O

Supplier's Site
Microcontrollers - 6811171P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6811171P
Microcontrollers 6811171P
Micro, 64 KB Flash,3968 RAM, 36 I/O

Micro, 64 KB Flash,3968 RAM, 36 I/O

Supplier's Site
Microcontrollers - 8877145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877145
Microcontrollers 8877145
Micro, 64 KB Flash,3968 RAM, 36 I/O

Micro, 64 KB Flash,3968 RAM, 36 I/O

Supplier's Site
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F4620-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F4620-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F4620-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4620-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F4620-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4620-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip - 89H0710 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip
89H0710
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip 89H0710
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F46xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.968KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F46xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.968KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F4620-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4620-I/PT
Microcontrollers PIC18F4620-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F4620-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4620-I/PT
Microcontrollers PIC18F4620-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
44 Pin, 64 KB Flash,3968 RAM, 36 I/O - 70045710 - Allied Electronics, Inc.
Fort Worth, TX, USA
44 Pin, 64 KB Flash,3968 RAM, 36 I/O
70045710
44 Pin, 64 KB Flash,3968 RAM, 36 I/O 70045710
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4620-I/PT
8-bit Microcontrollers - MCU PIC18F4620-I/PT
8-bit Microcontrollers - MCU 64KB 3968 RAM 36 I/O

8-bit Microcontrollers - MCU 64KB 3968 RAM 36 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4620-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4620-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4620-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC18F4620-I/PT
Embedded - Microcontrollers PIC18F4620-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F4620-I/PT-ND 086678-PIC18F4620-I/PT 6811171 6811171P 685-PIC18F4620-I/PT 89H0710 PIC18F4620-I/PT PIC18F4620-I/PT 70045710 PIC18F4620-I/PT PIC18F4620-I/PT PIC18F4620-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F4620-I/PT Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip Microcontrollers Microcontrollers 44 Pin, 64 KB Flash,3968 RAM, 36 I/O 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 13x10b
RAM 3.8 KB 64 KB 3.99 KB 3.8 KB 3.97 KB 3.8 KB 3.8 KB 3.8 KB
ROM 64 KB 1 KB 64 KB 1.02 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details