Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F4620-I/P PIC18F4620-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 811818-PIC18F4620-I/ P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 40MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: Not Applicable Part Number Series: PIC18F4620 Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 811818-PIC18F4620-I/ P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 40MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: Not Applicable Part Number Series: PIC18F4620 Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F4620-I/P - 811818-PIC18F4620-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4620-I/P
811818-PIC18F4620-I/P
Embedded - Embedded - Microcontrollers - PIC18F4620-I/P 811818-PIC18F4620-I/P
Manufacturer: Microchip Technology Win Source Part Number: 811818-PIC18F4620-I/ P Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 40MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: Not Applicable Part Number Series: PIC18F4620 Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 811818-PIC18F4620-I/P
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 40MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-DIP (0.600", 15.24mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: Not Applicable
Part Number Series: PIC18F4620
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V

Buy Now Datasheet
Microcontrollers - PIC18F4620-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4620-I/P-ND
Microcontrollers PIC18F4620-I/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F4620-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F4620-I/P
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F4620-I/P
IC MCU 8BIT 64KB FLASH 40DIP Product overview: PIC18F4620-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4620-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 40DIP Product overview: PIC18F4620-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4620-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6230847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230847
Microcontrollers 6230847
Micro,PIC,64K Fl,DIP40,PIC18F4620- I/P

Micro,PIC,64K Fl,DIP40,PIC18F4620-I/P

Supplier's Site
Microcontrollers - 6230847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230847P
Microcontrollers 6230847P
Micro,PIC,64K Fl,DIP40,PIC18F4620- I/P

Micro,PIC,64K Fl,DIP40,PIC18F4620-I/P

Supplier's Site
Microcontrollers - 8877126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877126
Microcontrollers 8877126
Micro,PIC,64K Fl,DIP40,PIC18F4620- I/P

Micro,PIC,64K Fl,DIP40,PIC18F4620-I/P

Supplier's Site
40 Pin, 64 KB Flash,3968 RAM, 36 I/O - 70045709 - Allied Electronics, Inc.
Fort Worth, TX, USA
40 Pin, 64 KB Flash,3968 RAM, 36 I/O
70045709
40 Pin, 64 KB Flash,3968 RAM, 36 I/O 70045709
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4620-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4620-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4620-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip - 89H0709 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip
89H0709
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip 89H0709
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F46xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.9KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F46xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.9KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4620-I/P
8-bit Microcontrollers - MCU PIC18F4620-I/P
8-bit Microcontrollers - MCU 64KB 3968 RAM 36 I/O

8-bit Microcontrollers - MCU 64KB 3968 RAM 36 I/O

Buy Now Datasheet
Microcontrollers - PIC18F4620-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4620-I/P
Microcontrollers PIC18F4620-I/P
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F4620-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F4620-I/P
Embedded - Microcontrollers PIC18F4620-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC18F4620-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4620-I/P
Microcontrollers PIC18F4620-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 811818-PIC18F4620-I/P PIC18F4620-I/P-ND 685-PIC18F4620-I/P 6230847 6230847P 70045709 PIC18F4620-I/P 89H0709 PIC18F4620-I/P PIC18F4620-I/P PIC18F4620-I/P PIC18F4620-I/P
Product Name Embedded - Embedded - Microcontrollers - PIC18F4620-I/P Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 40 Pin, 64 KB Flash,3968 RAM, 36 I/O Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.99 KB 3.8 KB 3.9 KB 3.8 KB 3.8 KB
ROM 1 KB 64 KB 1.02 KB 64 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM EEPROM; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - CG7496AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Serial Interface USB
Package Type Other; QFN32
View Details