The PIC18F4620-E/PT is an 8-bit enhanced Flash microcontroller from Quarktwin Technology Ltd. It features a 64KB program memory and 32KB data memory, making it suitable for a variety of applications requiring significant processing power. The device operates at a maximum clock speed of 25MHz and supports a wide operating voltage range of 2.0V to 5.5V. This microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise analog signal processing. It also offers multiple peripheral interfaces, including a Master Synchronous Serial Port (MSSP) for SPI and I2C communication, as well as an enhanced USART module supporting various serial communication standards. Power management features are robust, with multiple operating modes including Run, Idle, and Sleep, achieving low current consumption levels down to 100nA in Sleep mode. The device supports in-circuit serial programming and debugging, facilitating easier development and testing. With a focus on reliability, the PIC18F4620-E/PT boasts a typical flash memory endurance of 100,000 erase/write cycles and a data EEPROM endurance of 1,000,000 cycles, along with a retention period of 100 years. This microcontroller is well-suited for applications that require efficient power management and extensive peripheral support.
Manufacturer: Microchip Technology
Win Source Part Number: 1318966-PIC18F4620-E
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 25MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 44-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F4620-E/PT-NDR
Base Product Number: PIC18F4620
RoHS Status: ROHS3 Compliant
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F4620-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4620-E/PT can be used for catalog matching and distributor lookup.
Micro 8-Bit,64Kb FL,ADC,PIC18F4620-E/
Micro 8-Bit,64Kb FL,ADC,PIC18F4620-E/
IC MCU 8BIT 64KB FLASH 44TQFP
8-bit Microcontrollers - MCU 64KB 3968 RAM 36 I/O
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.87KB; No. of Pins:40Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; No. of MIPS:10RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 44TQFP
IC MCU 8BIT 64KB FLASH 44TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318966-PIC18F4620-E/PT | PIC18F4620-E/PT-ND | 685-PIC18F4620-E/PT | 552895 | 1654859 | PIC18F4620-E/PT | PIC18F4620-E/PT | PIC18F4620-E/PT | 89H0707 | PIC18F4620-E/PT | PIC18F4620-E/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-40; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 40 MHz | 25 MHz | 25 MHz | 40 MHz | 25 MHz | ||||
| RAM | 64 KB | 3.8 KB | 3.8 KB | 3.99 KB | 3.99 KB | 3.8 KB | 3.8 KB | 3.87 KB | 3.8 KB | ||
| ROM | 1 KB | 64 KB | 1.02 KB | 64 KB | 1 KB | ||||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |