The Microchip PIC18F2X1X/4X1X is an 8-bit microcontroller operating at a maximum speed of 40 MHz, housed in a TQFP-44 package. It features a program memory size of up to 64 KB and a RAM memory size of 3.9 KB. The device supports multiple power-managed modes, including Run, Idle, and Sleep, with typical currents as low as 3.0 OºA in Idle mode and 20 nA in Sleep mode. This microcontroller includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, dual analog comparators, and multiple Capture/Compare/PWM (CCP/ECCP) modules. It also features a Master Synchronous Serial Port (MSSP) for SPI and I²C communication, as well as an enhanced USART module supporting various protocols. The operating voltage range is from 2.0V to 5.5V, making it suitable for a variety of applications. The device is designed for flexibility with a wide range of oscillator options, including internal and external configurations, and includes features such as a fail-safe clock monitor and programmable brown-out reset. With its robust feature set and low power consumption, this microcontroller is well-suited for applications requiring efficient processing and power management.
Win Source Part Number: 1085088-PIC18F4610-I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC18F4620-I/PT; PIC18F4680-I/PT; PIC18F4620-E/PTPIC18
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18F4610IPT,PIC18F
Base Product Number: PIC18F4610
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F4610-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4610-I/PT can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 64KB 3968 RAM 36 I/O
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F46xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.9KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 44TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 44TQFP
IC MCU 8BIT 64KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085088-PIC18F4610-I/PT | 685-PIC18F4610-I/PT | PIC18F4610-I/PT-ND | PIC18F4610-I/PT | 89H0702 | PIC18F4610-I/PT | PIC18F4610-I/PT | PIC18F4610-I/PT | PIC18F4610-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 64 KB | 3.8 KB | 3.8 KB | 3.9 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM Type | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts | 4.2 to 5.5 volts |