Manufacturer: Microchip Technology
Win Source Part Number: 1322338-PIC18F4610-I
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 40MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F4610IP,PIC18F4
Base Product Number: PIC18F4610
RoHS Status: ROHS3 Compliant
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP
IC MCU 8BIT 64KB FLASH 40DIP Product overview: PIC18F4610-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4610-I/P can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 64KB 3968 RAM 36 I/O
IC MCU 8BIT 64KB FLASH 40DIP
IC MCU 8BIT 64KB FLASH 40DIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F46xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.9KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322338-PIC18F4610-I/P | PIC18F4610-I/P-ND | 685-PIC18F4610-I/P | PIC18F4610-I/P | PIC18F4610-I/P | PIC18F4610-I/P | PIC18F4610-I/P | 96K3958 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 64 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.9 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH | ||||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5.5 volts |