8-bit Microcontrollers - MCU 64KB 3968 RAM 36 I/O
IC MCU 8BIT 64KB FLASH 40DIP
IC MCU 8BIT 64KB FLASH 40DIP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 40-PDIP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4610-E/P | PIC18F4610-E/P | PIC18F4610-E/P | PIC18F4610-E/P |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 3.8 KB | 3.8 KB | ||
| ROM Type | Flash; FLASH |