Microchip Technology, Inc. Microcontrollers PIC18F45K80T-I/PT

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F45K80T-I/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating speed of 64 MHz and 32 KB of on-chip Flash program memory. It supports a wide operating voltage range of 1.8V to 5.5V and includes a variety of power-managed modes, such as Run, Idle, and Sleep, with typical current consumption as low as 3.8 µA in Run mode and 13 nA in Sleep mode. The device is equipped with an Enhanced CAN (ECAN) bus module that conforms to the CAN 2.0B Active specification, offering multiple operating modes and programmable buffers for efficient data handling. The microcontroller includes 3,648 bytes of data memory, 1,024 bytes of data EEPROM, and 3.6 KB of SRAM. It features multiple peripherals, including five Capture/Compare/PWM modules, five timer/counter modules, a 12-bit A/D converter with up to 11 channels, and two enhanced USART modules. The device also supports in-circuit serial programming and debugging, making it suitable for a variety of applications requiring robust communication and control capabilities.

Datasheet Summary
Powered by GS/AI

The PIC18F45K80T-I/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating speed of 64 MHz and 32 KB of on-chip Flash program memory. It supports a wide operating voltage range of 1.8V to 5.5V and includes a variety of power-managed modes, such as Run, Idle, and Sleep, with typical current consumption as low as 3.8 µA in Run mode and 13 nA in Sleep mode. The device is equipped with an Enhanced CAN (ECAN) bus module that conforms to the CAN 2.0B Active specification, offering multiple operating modes and programmable buffers for efficient data handling. The microcontroller includes 3,648 bytes of data memory, 1,024 bytes of data EEPROM, and 3.6 KB of SRAM. It features multiple peripherals, including five Capture/Compare/PWM modules, five timer/counter modules, a 12-bit A/D converter with up to 11 channels, and two enhanced USART modules. The device also supports in-circuit serial programming and debugging, making it suitable for a variety of applications requiring robust communication and control capabilities.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F45K80T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45K80T-I/PTDKR-ND
Microcontrollers PIC18F45K80T-I/PTDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F45K80T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45K80T-I/PTCT-ND
Microcontrollers PIC18F45K80T-I/PTCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F45K80T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45K80T-I/PTTR-ND
Microcontrollers PIC18F45K80T-I/PTTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F45K80T-I/PT - 026799-PIC18F45K80T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F45K80T-I/PT
026799-PIC18F45K80T-I/PT
Embedded - Embedded - Microcontrollers - PIC18F45K80T-I/PT 026799-PIC18F45K80T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 026799-PIC18F45K80T- I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 11x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 026799-PIC18F45K80T-I/PT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 11x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F45K80T-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F45K80T-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45K80T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K80T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45K80T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K80T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F45K80T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F45K80T-I/PT
Microcontrollers PIC18F45K80T-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F45K80T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F45K80T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F45K80T-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC18F45K80T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F45K80T-I/PT
Microcontrollers PIC18F45K80T-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F45K80T-I/PT
8-bit Microcontrollers - MCU PIC18F45K80T-I/PT
8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F45K80T-I/PT
Embedded - Microcontrollers PIC18F45K80T-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F45K80T-I/PTDKR-ND 026799-PIC18F45K80T-I/PT 685-PIC18F45K80T-I/PT PIC18F45K80T-I/PT PIC18F45K80T-I/PT PIC18F45K80T-I/PT PIC18F45K80T-I/PT PIC18F45K80T-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F45K80T-I/PT 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 11x12b
RAM 3.6 KB 32 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details