Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F45K80-I/P

Description
IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F45K80-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K80-I/P can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F45K80-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K80-I/P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F45K80-I/P is an 8-bit microcontroller featuring 32 KB of Flash program memory and 3,648 bytes of data memory. It operates within a voltage range of 1.8V to 5.5V and supports an operating speed of up to 64 MHz. The device includes a variety of power-managed modes, such as Run, Idle, and Sleep, with typical current consumption as low as 3.8 µA in Run mode and 13 nA in Sleep mode. This microcontroller is equipped with an Enhanced CAN (ECAN) module that conforms to the CAN 2.0B Active Specification, offering multiple operating modes and support for message bit rates up to 1 Mbps. It features six programmable transmit/receive buffers and advanced error management capabilities. Additional functionalities include five Capture/Compare/PWM modules, a 12-bit A/D converter with up to 11 channels, and multiple timer/counter modules. The device also supports In-Circuit Serial Programming (ICSP) and debugging via two pins, making it suitable for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18F45K80-I/P is an 8-bit microcontroller featuring 32 KB of Flash program memory and 3,648 bytes of data memory. It operates within a voltage range of 1.8V to 5.5V and supports an operating speed of up to 64 MHz. The device includes a variety of power-managed modes, such as Run, Idle, and Sleep, with typical current consumption as low as 3.8 µA in Run mode and 13 nA in Sleep mode. This microcontroller is equipped with an Enhanced CAN (ECAN) module that conforms to the CAN 2.0B Active Specification, offering multiple operating modes and support for message bit rates up to 1 Mbps. It features six programmable transmit/receive buffers and advanced error management capabilities. Additional functionalities include five Capture/Compare/PWM modules, a 12-bit A/D converter with up to 11 channels, and multiple timer/counter modules. The device also supports In-Circuit Serial Programming (ICSP) and debugging via two pins, making it suitable for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F45K80-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F45K80-I/P
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F45K80-I/P
IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F45K80-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K80-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F45K80-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K80-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F45K80-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45K80-I/P-ND
Microcontrollers PIC18F45K80-I/P-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - 7154665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154665
Microcontrollers 7154665
MCU, 32kB Flash,ECAN,12-bit ADC, CTMU

MCU, 32kB Flash,ECAN,12-bit ADC, CTMU

Supplier's Site
Microcontrollers - 1653471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653471
Microcontrollers 1653471
MCU, 32kB Flash,ECAN,12-bit ADC, CTMU

MCU, 32kB Flash,ECAN,12-bit ADC, CTMU

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322000-PIC18F45K80-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322000-PIC18F45K80-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322000-PIC18F45K80-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1322000-PIC18F45K80- I/P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 64MHz Standard Package: 10 Mounting: Through Hole Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 11x12b Oscillator Type: Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-DIP (0.600", 15.24mm) ECCN: 3A991A2 Fake Threat In the Open Market: 77 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F45K80IP Base Product Number: PIC18F45 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322000-PIC18F45K80-I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 64MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 11x12b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F45K80IP
Base Product Number: PIC18F45
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F45K80-I/P
8-bit Microcontrollers - MCU PIC18F45K80-I/P
8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet
Microcontrollers - PIC18F45K80-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F45K80-I/P
Microcontrollers PIC18F45K80-I/P
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - PIC18F45K80-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F45K80-I/P
Microcontrollers PIC18F45K80-I/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F45K80-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F45K80-I/P
Embedded - Microcontrollers PIC18F45K80-I/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F45K80-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F45K80-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F45K80-I/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F45K80-I/P PIC18F45K80-I/P-ND 7154665 1653471 1322000-PIC18F45K80-I/P PIC18F45K80-I/P PIC18F45K80-I/P PIC18F45K80-I/P PIC18F45K80-I/P PIC18F45K80-I/P
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 3.6 KB 3.6 KB 1.02 to 3.65 KB 1.02 to 3.65 KB 32 KB 3.6 KB 3.6 KB 3.6 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, USART CAN; SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - CG7606AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers