Microchip Technology, Inc. Microcontrollers PIC18F45K80-I/ML

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F45K80-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45K80-I/ML-ND
Microcontrollers PIC18F45K80-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F45K80-I/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F45K80-I/ML
IC MCU 8BIT 32KB FLASH 44QFN Product overview: PIC18F45K80-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K80-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44QFN Product overview: PIC18F45K80-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K80-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322260-PIC18F45K80-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322260-PIC18F45K80-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322260-PIC18F45K80-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1322260-PIC18F45K80- I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 64MHz Standard Package: 45 Mounting: Surface Mount Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 11x12b Oscillator Type: Internal Supplier Device Package: 44-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F45K80IML Base Product Number: PIC18F45 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322260-PIC18F45K80-I/ML
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 64MHz
Standard Package: 45
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 11x12b
Oscillator Type: Internal
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F45K80IML
Base Product Number: PIC18F45
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC18F45K80-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F45K80-I/ML
Microcontrollers PIC18F45K80-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F45K80-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F45K80-I/ML
Embedded - Microcontrollers PIC18F45K80-I/ML
IC MCU 8BIT 32KB FLASH 44QFN

IC MCU 8BIT 32KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F45K80-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F45K80-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F45K80-I/ML
IC MCU 8BIT 32KB FLASH 44QFN

IC MCU 8BIT 32KB FLASH 44QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F45K80-I/ML
8-bit Microcontrollers - MCU PIC18F45K80-I/ML
8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet
8 Bit Microcontroller Mcu, Pic18F, 16Mips, Qfn-44; Product Range Microchip - 76R6695 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller Mcu, Pic18F, 16Mips, Qfn-44; Product Range Microchip
76R6695
8 Bit Microcontroller Mcu, Pic18F, 16Mips, Qfn-44; Product Range Microchip 76R6695
8 BIT MICROCONTROLLER MCU, PIC18F, 16MIPS, QFN-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:16MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of MIPS:16RoHS Compliant: Yes

8 BIT MICROCONTROLLER MCU, PIC18F, 16MIPS, QFN-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:16MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of MIPS:16RoHS Compliant: Yes

Supplier's Site
Mcu, 8Bit, Pic18, 64Mhz, Qfn-44; Product Range Microchip - 82T9597 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Qfn-44; Product Range Microchip
82T9597
Mcu, 8Bit, Pic18, 64Mhz, Qfn-44; Product Range Microchip 82T9597
MCU, 8BIT, PIC18, 64MHZ, QFN-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:35I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, QFN-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:35I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F45K80-I/ML-ND 685-PIC18F45K80-I/ML 1322260-PIC18F45K80-I/ML PIC18F45K80-I/ML PIC18F45K80-I/ML PIC18F45K80-I/ML PIC18F45K80-I/ML 76R6695 82T9597
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8 Bit Microcontroller Mcu, Pic18F, 16Mips, Qfn-44; Product Range Microchip Mcu, 8Bit, Pic18, 64Mhz, Qfn-44; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 11x12b
RAM 3.6 KB 3.6 KB 32 KB 3.6 KB 3.6 KB 4 KB 4 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C165LMHABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details