Microchip Technology, Inc. PIC18F45K50

Description
Additional Features High performance PIC18 core with 8x8 Hardware Multiply Flash Program Memory with self read/write capability 256 Bytes of integrated EEPROM Internal 48MHz Oscillator with USB Accuracy -Via Active Clock Tuning from USB Host Universal Serial Bus 2.0 Module Enhanced Capture Compare PWM (ECCP) Module with up to 4 outputs Integrated Temperature Indicator Module Up to 25 Channel 10-bit ADC with Voltage Reference 2 Analog Comparators 5-bit Digital to Analog Converter (DAC) MI2C / SPI Module (MSSP) Enhanced Addressable USART Module Charge Time Measurement Unit (CTMU) for measurement applications 25mA Source/Sink current I/O 2x 8-bit Timers 2x 16-bit Timers Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming and Debug (ICSP/ICD) PIC18LF2xK50 (1.8V – 3.6V) with nanoWatt XLP PIC18F2xK50 (1.8V – 5.5V)
Datasheet
Description
Additional Features High performance PIC18 core with 8x8 Hardware Multiply Flash Program Memory with self read/write capability 256 Bytes of integrated EEPROM Internal 48MHz Oscillator with USB Accuracy -Via Active Clock Tuning from USB Host Universal Serial Bus 2.0 Module Enhanced Capture Compare PWM (ECCP) Module with up to 4 outputs Integrated Temperature Indicator Module Up to 25 Channel 10-bit ADC with Voltage Reference 2 Analog Comparators 5-bit Digital to Analog Converter (DAC) MI2C / SPI Module (MSSP) Enhanced Addressable USART Module Charge Time Measurement Unit (CTMU) for measurement applications 25mA Source/Sink current I/O 2x 8-bit Timers 2x 16-bit Timers Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming and Debug (ICSP/ICD) PIC18LF2xK50 (1.8V – 3.6V) with nanoWatt XLP PIC18F2xK50 (1.8V – 5.5V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Additional Features High performance PIC18 core with 8x8 Hardware Multiply Flash Program Memory with self read/write capability 256 Bytes of integrated EEPROM Internal 48MHz Oscillator with USB Accuracy -Via Active Clock Tuning from USB Host Universal Serial Bus 2.0 Module Enhanced Capture Compare PWM (ECCP) Module with up to 4 outputs Integrated Temperature Indicator Module Up to 25 Channel 10-bit ADC with Voltage Reference 2 Analog Comparators 5-bit Digital to Analog Converter (DAC) MI2C / SPI Module (MSSP) Enhanced Addressable USART Module Charge Time Measurement Unit (CTMU) for measurement applications 25mA Source/Sink current I/O 2x 8-bit Timers 2x 16-bit Timers Extended Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Low-Power Brown-Out Reset (LPBOR) Programmable Brown-Out Reset (BOR) In Circuit Serial Programming and Debug (ICSP/ICD) PIC18LF2xK50 (1.8V – 3.6V) with nanoWatt XLP PIC18F2xK50 (1.8V – 5.5V)

Additional Features

  • High performance PIC18 core with 8x8 Hardware Multiply
  • Flash Program Memory with self read/write capability
  • 256 Bytes of integrated EEPROM
  • Internal 48MHz Oscillator with USB Accuracy -Via Active Clock Tuning from USB Host
  • Universal Serial Bus 2.0 Module
  • Enhanced Capture Compare PWM (ECCP) Module with up to 4 outputs
  • Integrated Temperature Indicator Module
  • Up to 25 Channel 10-bit ADC with Voltage Reference
  • 2 Analog Comparators
  • 5-bit Digital to Analog Converter (DAC)
  • MI2C / SPI Module (MSSP)
  • Enhanced Addressable USART Module
  • Charge Time Measurement Unit (CTMU) for measurement applications
  • 25mA Source/Sink current I/O
  • 2x 8-bit Timers
  • 2x 16-bit Timers
  • Extended Watchdog Timer (WDT)
  • Enhanced Power-On/Off-Reset
  • Low-Power Brown-Out Reset (LPBOR)
  • Programmable Brown-Out Reset (BOR)
  • In Circuit Serial Programming and Debug (ICSP/ICD)
  • PIC18LF2xK50 (1.8V – 3.6V) with nanoWatt XLP
  • PIC18F2xK50 (1.8V – 5.5V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F45K50
Bits Other; 10-bit
Number 25
RAM 2.05 KB
ROM 32 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details