The PIC18F45K50-E/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum clock speed of 48 MHz and 32 KB of Flash memory. It supports USB V2.0 compliance with crystal-less operation, allowing for full-speed (12 Mb/s) and low-speed (1.5 Mb/s) data transfers. The device includes a robust set of peripherals, such as up to 33 I/O pins, a 10-bit analog-to-digital converter with up to 25 input channels, and multiple communication interfaces including SPI and I²C. Power management is a key feature, with extreme low-power modes achieving typical currents as low as 20 nA in sleep mode. The microcontroller also supports self-programming and has a wide operating voltage range of 2.3V to 5.5V for standard devices and 1.8V to 3.6V for low-power variants. With a dual access RAM for USB and various programmable features, the PIC18F45K50-E/PT is suitable for applications requiring efficient processing and connectivity.
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45K50-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K50-E/PT
Manufacturer: Microchip Technology
Win Source Part Number: 814467-PIC18F45K50-E
Packaging: Tray
Mounting Style: SMD
Core Processor: PIC
Speed: 48MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 25x10b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 44-TQFP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Part Number Series: PIC18F45K50
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 44TQFP
8-bit Microcontrollers - MCU 32 KB Flash RAM, 48 MHz Int.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F45K50-E/PT | 814467-PIC18F45K50-E/PT | PIC18F45K50-E/PT-ND | PIC18F45K50-E/PT | PIC18F45K50-E/PT | PIC18F45K50-E/PT | PIC18F45K50-E/PT |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F45K50-E/PT | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | |||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB |