PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
MCU, 8BIT, PIC18F, 64MHZ, QFN-44; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:35I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 44QFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F45K40T-I/ML-ND | PIC18F45K40T-I/ML | 03AJ2510 | PIC18F45K40T-I/ML | PIC18F45K40T-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic18F, 64Mhz, Qfn-44; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |