Microchip Technology, Inc. Microcontrollers PIC18F45K40-I/PT

Description
32KB Flash, 2KB RAM, 256B EEPROM, 10-bit
Request a Quote
Description
32KB Flash, 2KB RAM, 256B EEPROM, 10-bit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F45K40-I/PT microcontroller from Quarktwin Technology Ltd. is an 8-bit device designed for low-power and high-performance applications. It operates at speeds up to 64 MHz and features a 10-bit Analog-to-Digital Converter (ADC) with advanced capabilities for touch sensing and signal processing. The microcontroller includes a variety of core independent peripherals such as a Complementary Waveform Generator (CWG), Windowed Watchdog Timer (WWDT), and a programmable Cyclic Redundancy Check (CRC) for enhanced design flexibility. With up to 64 KB of Flash memory, 3,728 bytes of SRAM, and 1,024 bytes of EEPROM, the PIC18F45K40-I/PT supports multiple addressing modes and offers robust memory protection features. It operates within a voltage range of 2.3V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. The device also supports various power-saving modes, including a sleep mode with a typical current consumption of 50 nA at 1.8V, making it suitable for battery-operated applications. The microcontroller provides extensive digital and analog peripheral support, including multiple timers, serial communication interfaces (EUSART, SPI, I²C), and a 5-bit Digital-to-Analog Converter (DAC). Its design allows for selective disabling of unused peripherals to minimize power consumption, making it a versatile choice for engineers looking to implement efficient and reliable microcontroller solutions in their projects.

Datasheet Summary
Powered by GS/AI

The PIC18F45K40-I/PT microcontroller from Quarktwin Technology Ltd. is an 8-bit device designed for low-power and high-performance applications. It operates at speeds up to 64 MHz and features a 10-bit Analog-to-Digital Converter (ADC) with advanced capabilities for touch sensing and signal processing. The microcontroller includes a variety of core independent peripherals such as a Complementary Waveform Generator (CWG), Windowed Watchdog Timer (WWDT), and a programmable Cyclic Redundancy Check (CRC) for enhanced design flexibility. With up to 64 KB of Flash memory, 3,728 bytes of SRAM, and 1,024 bytes of EEPROM, the PIC18F45K40-I/PT supports multiple addressing modes and offers robust memory protection features. It operates within a voltage range of 2.3V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. The device also supports various power-saving modes, including a sleep mode with a typical current consumption of 50 nA at 1.8V, making it suitable for battery-operated applications. The microcontroller provides extensive digital and analog peripheral support, including multiple timers, serial communication interfaces (EUSART, SPI, I²C), and a 5-bit Digital-to-Analog Converter (DAC). Its design allows for selective disabling of unused peripherals to minimize power consumption, making it a versatile choice for engineers looking to implement efficient and reliable microcontroller solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1773561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773561
Microcontrollers 1773561
32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

Supplier's Site
Microcontrollers - 1773961P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773961P
Microcontrollers 1773961P
32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

Supplier's Site
Microcontrollers - 1773961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773961
Microcontrollers 1773961
32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

32KB Flash, 2KB RAM, 256B EEPROM, 10-bit

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F45K40-I/PT - 809913-PIC18F45K40-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F45K40-I/PT
809913-PIC18F45K40-I/PT
Embedded - Embedded - Microcontrollers - PIC18F45K40-I/PT 809913-PIC18F45K40-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 809913-PIC18F45K40-I /PT Packaging: Tray Mounting Style: SMD Core Processor: PIC Speed: 64MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Part Number Series: PIC18F45K40 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 809913-PIC18F45K40-I/PT
Packaging: Tray
Mounting Style: SMD
Core Processor: PIC
Speed: 64MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Part Number Series: PIC18F45K40
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Buy Now
Microcontrollers - PIC18F45K40-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45K40-I/PT-ND
Microcontrollers PIC18F45K40-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F45K40-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F45K40-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45K40-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K40-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45K40-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K40-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F45K40-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F45K40-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F45K40-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC18F45K40-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC18F45K40-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC18F45K40-I/PT
32KB 2.3V~5.5V PIC 2KB 64MHz FLASH 36 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2.3V~5.5V PIC 2KB 64MHz FLASH 36 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F45K40-I/PT
Embedded - Microcontrollers PIC18F45K40-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F45K40-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F45K40-I/PT
Microcontrollers PIC18F45K40-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, Pic18F, 64Mhz, Tqfp-44; Product Range Microchip - 05AC8587 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18F, 64Mhz, Tqfp-44; Product Range Microchip
05AC8587
Mcu, 8Bit, Pic18F, 64Mhz, Tqfp-44; Product Range Microchip 05AC8587
MCU, 8BIT, PIC18F, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; EmbeddedRoHS Compliant: Yes

MCU, 8BIT, PIC18F, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; EmbeddedRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F45K40-I/PT
8-bit Microcontrollers - MCU PIC18F45K40-I/PT
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet
Microcontrollers - PIC18F45K40-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F45K40-I/PT
Microcontrollers PIC18F45K40-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1773561 1773961P 809913-PIC18F45K40-I/PT PIC18F45K40-I/PT-ND 685-PIC18F45K40-I/PT PIC18F45K40-I/PT PIC18F45K40-I/PT PIC18F45K40-I/PT PIC18F45K40-I/PT 05AC8587 PIC18F45K40-I/PT PIC18F45K40-I/PT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F45K40-I/PT Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic18F, 64Mhz, Tqfp-44; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
RAM 2.05 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 32 KB 256 KB 32 KB 0.2560 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP TQFP; Other; 44-TQFP Other; Tray TQFP; Other; 44-TQFP QFP; TQFP QFP; TQFP; Other; 44-TQFP TQFP; Other; TQFP QFP; Other; 44-TQFP
Pin Count 44 44 44 44 44
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 370014321 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details