Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F45K22-I/PT PIC18F45K22-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 089130-PIC18F45K22-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 30x10b Family Name: PIC18F45K22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC18F45K22T-I/MV; PIC18F45K22T-I/SO; PIC18F45K22-I/SP; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 089130-PIC18F45K22-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 30x10b Family Name: PIC18F45K22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC18F45K22T-I/MV; PIC18F45K22T-I/SO; PIC18F45K22-I/SP; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F45K22-I/PT - 089130-PIC18F45K22-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F45K22-I/PT
089130-PIC18F45K22-I/PT
Embedded - Embedded - Microcontrollers - PIC18F45K22-I/PT 089130-PIC18F45K22-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 089130-PIC18F45K22-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 30x10b Family Name: PIC18F45K22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 2.3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC18F45K22T-I/MV; PIC18F45K22T-I/SO; PIC18F45K22-I/SP; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 089130-PIC18F45K22-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 30x10b
Family Name: PIC18F45K22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 2.3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): PIC18F45K22T-I/MV; PIC18F45K22T-I/SO; PIC18F45K22-I/SP;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F45K22-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F45K22-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K22-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K22-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F45K22-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45K22-I/PT-ND
Microcontrollers PIC18F45K22-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 7047722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7047722
Microcontrollers 7047722
MCU, 32KB, Flash, 1536B, , XLP, 44TQFP

MCU, 32KB, Flash, 1536B, , XLP, 44TQFP

Supplier's Site
Microcontrollers - 7047722P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7047722P
Microcontrollers 7047722P
MCU, 32KB, Flash, 1536B, , XLP, 44TQFP

MCU, 32KB, Flash, 1536B, , XLP, 44TQFP

Supplier's Site
Microcontrollers - 8895516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895516
Microcontrollers 8895516
MCU, 32KB, Flash, 1536B, , XLP, 44TQFP

MCU, 32KB, Flash, 1536B, , XLP, 44TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F45K22-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F45K22-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F45K22-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F45K22-I/PT
8-bit Microcontrollers - MCU PIC18F45K22-I/PT
8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt

8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt

Buy Now Datasheet
Microcontrollers - PIC18F45K22-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F45K22-I/PT
Microcontrollers PIC18F45K22-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F45K22-I/PT
Embedded - Microcontrollers PIC18F45K22-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F45K22-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F45K22-I/PT
Microcontrollers PIC18F45K22-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC18F45K22-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC18F45K22-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC18F45K22-I/PT
32KB 2.3V~5.5V PIC 1.5KB 64MHz FLASH 35 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2.3V~5.5V PIC 1.5KB 64MHz FLASH 35 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 089130-PIC18F45K22-I/PT 685-PIC18F45K22-I/PT PIC18F45K22-I/PT-ND 7047722 7047722P PIC18F45K22-I/PT PIC18F45K22-I/PT PIC18F45K22-I/PT PIC18F45K22-I/PT PIC18F45K22-I/PT PIC18F45K22-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F45K22-I/PT 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 32 KB 1.5 KB 1.5 KB 1.54 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 256 KB 32 KB 32.77 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details