IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45K22-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K22-E/PT
Manufacturer: Microchip Technology
Win Source Part Number: 1238265-PIC18F45K22-
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
MCU, 32KB, Flash, 1536B, , XLP, 44TQFP
MCU, 32KB, Flash, 1536B, , XLP, 44TQFP
MCU, 32KB, Flash, 1536B, , XLP, 44TQFP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt
IC MCU 8BIT 32KB FLASH 44TQFP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 44TQFP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F45K22-E/PT | 1238265-PIC18F45K22-E/PT | 7047731 | 7047731P | PIC18F45K22-E/PT-ND | PIC18F45K22-E/PT | PIC18F45K22-E/PT | PIC18F45K22-E/PT | PIC18F45K22-E/PT | 63R7843 | PIC18F45K22-E/PT |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F45K22-E/PT | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 64 MHz | |||||
| RAM | 1.5 KB | 1.54 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||||
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts | |||||||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |