Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F45K20-I/MV

Description
IC MCU 8BIT 32KB FLASH 40UQFN Product overview: PIC18F45K20-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K20-I/MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 40UQFN Product overview: PIC18F45K20-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K20-I/MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F45K20-I/MV
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F45K20-I/MV
IC MCU 8BIT 32KB FLASH 40UQFN Product overview: PIC18F45K20-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K20-I/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 40UQFN Product overview: PIC18F45K20-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K20-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F45K20-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45K20-I/MV-ND
Microcontrollers PIC18F45K20-I/MV-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F45K20-I/MV - 889670-PIC18F45K20-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F45K20-I/MV
889670-PIC18F45K20-I/MV
Embedded - Embedded - Microcontrollers - PIC18F45K20-I/MV 889670-PIC18F45K20-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 889670-PIC18F45K20-I /MV Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-UQFN (5x5) Core Processor: PIC Speed: 64MHz Package: Tube Package: 40-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC18F45 Categories: Integrated Circuits (ICs) Case / Package: 40-UQFN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889670-PIC18F45K20-I/MV
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-UQFN (5x5)
Core Processor: PIC
Speed: 64MHz
Package: Tube
Package: 40-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC18F45
Categories: Integrated Circuits (ICs)
Case / Package: 40-UQFN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F45K20-I/MV
8-bit Microcontrollers - MCU PIC18F45K20-I/MV
8-bit Microcontrollers - MCU 32KB FL 1536b RAM 8b Familynanowatt XLP

8-bit Microcontrollers - MCU 32KB FL 1536b RAM 8b Familynanowatt XLP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F45K20-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F45K20-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F45K20-I/MV
IC MCU 8BIT 32KB FLASH 40UQFN

IC MCU 8BIT 32KB FLASH 40UQFN

Supplier's Site
Embedded - Microcontrollers - PIC18F45K20-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F45K20-I/MV
Embedded - Microcontrollers PIC18F45K20-I/MV
IC MCU 8BIT 32KB FLASH 40UQFN

IC MCU 8BIT 32KB FLASH 40UQFN

Supplier's Site Datasheet
Mcu, 8Bit, 64Mhz, Uqfn-Ep-40; Product Range Microchip - 39T6748 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Uqfn-Ep-40; Product Range Microchip
39T6748
Mcu, 8Bit, 64Mhz, Uqfn-Ep-40; Product Range Microchip 39T6748
MCU, 8BIT, 64MHZ, UQFN-EP-40; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:40Pins; MCU Case Style:UQFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, UQFN-EP-40; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:40Pins; MCU Case Style:UQFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F45K20-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F45K20-I/MV
Microcontrollers PIC18F45K20-I/MV
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F45K20-I/MV PIC18F45K20-I/MV-ND 889670-PIC18F45K20-I/MV PIC18F45K20-I/MV PIC18F45K20-I/MV PIC18F45K20-I/MV 39T6748 PIC18F45K20-I/MV
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F45K20-I/MV 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 64Mhz, Uqfn-Ep-40; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 1.5 KB 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, MSSP, RJ11, SCI, SPI, USB SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers