IC MCU 8BIT 32KB FLASH 44QFN Product overview: PIC18F45J11T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45J11T-I/M
IC MCU 8BIT 32KB FLASH 44QFN
IC MCU 8BIT 32KB FLASH 44QFN
8-bit Microcontrollers - MCU 32KB Flash 4KBRAM 12MIPS nanoWatt
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F45J11T-I/ML | PIC18F45J11T-I/ML | PIC18F45J11T-I/ML | PIC18F45J11T-I/ML | PIC18F45J11T-I/ML |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | ||
| Supply Voltage | 2.15 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/USART |