Microchip Technology, Inc. PIC18F45J11

Description
This family provides low power and high performance 8-bit MCU with peripheral flexibility in a small package for cost sensitive applications in the PIC18 J-series. New features include Deep sleep mode for low power applications, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins and a CTMU module for easy capacitive touch user interfaces. The PIC18F46J11 family is ideal for applications requiring cost-effective, low-power solutions with a robust peripheral set in a small package. Additional Features Featuring nanoWatt XLP™ Technology ideal for battery applicationsTypical nanoWatt XLP™ specifications include: 13nA Deep Sleep mode (Watch Webinar) 54nA Sleep mode (RAM retention) 830nA Real Time Clock & Calendar operation in Sleep modes 820nA Watch Dog Timer operation in Sleep modes Other Features: Integrated full speed USB 2.0 Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 2 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules 8-bit Parallel port Dual analog comparators 13 ch, 10-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Datasheet
Description
This family provides low power and high performance 8-bit MCU with peripheral flexibility in a small package for cost sensitive applications in the PIC18 J-series. New features include Deep sleep mode for low power applications, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins and a CTMU module for easy capacitive touch user interfaces. The PIC18F46J11 family is ideal for applications requiring cost-effective, low-power solutions with a robust peripheral set in a small package. Additional Features Featuring nanoWatt XLP™ Technology ideal for battery applicationsTypical nanoWatt XLP™ specifications include: 13nA Deep Sleep mode (Watch Webinar) 54nA Sleep mode (RAM retention) 830nA Real Time Clock & Calendar operation in Sleep modes 820nA Watch Dog Timer operation in Sleep modes Other Features: Integrated full speed USB 2.0 Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 2 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules 8-bit Parallel port Dual analog comparators 13 ch, 10-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
This family provides low power and high performance 8-bit MCU with peripheral flexibility in a small package for cost sensitive applications in the PIC18 J-series. New features include Deep sleep mode for low power applications, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins and a CTMU module for easy capacitive touch user interfaces. The PIC18F46J11 family is ideal for applications requiring cost-effective, low-power solutions with a robust peripheral set in a small package. Additional Features Featuring nanoWatt XLP™ Technology ideal for battery applicationsTypical nanoWatt XLP™ specifications include: 13nA Deep Sleep mode (Watch Webinar) 54nA Sleep mode (RAM retention) 830nA Real Time Clock & Calendar operation in Sleep modes 820nA Watch Dog Timer operation in Sleep modes Other Features: Integrated full speed USB 2.0 Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 2 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules 8-bit Parallel port Dual analog comparators 13 ch, 10-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs

This family provides low power and high performance 8-bit MCU with peripheral flexibility in a small package for cost sensitive applications in the PIC18 J-series. New features include Deep sleep mode for low power applications, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins and a CTMU module for easy capacitive touch user interfaces. The PIC18F46J11 family is ideal for applications requiring cost-effective, low-power solutions with a robust peripheral set in a small package.

Additional Features

    Featuring nanoWatt XLP™ Technology ideal for battery applicationsTypical nanoWatt XLP™ specifications include:
    • 13nA Deep Sleep mode (Watch Webinar)
    • 54nA Sleep mode (RAM retention)
    • 830nA Real Time Clock & Calendar operation in Sleep modes
    • 820nA Watch Dog Timer operation in Sleep modes
    Other Features:
    • Integrated full speed USB 2.0
    • Deep Sleep mode ideal for battery applications
    • Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility
    • Hardware RTCC provides clock, calendar & alarm functions
    • Charge Time Measurement Unit (CTMU) supports capacitive touch screens
    • 2 Enhanced Capture / Compare / PWM modules
    • 2 MSSP serial ports for SPI or I2C™ communication
    • 2 Enhanced USART modules
    • 8-bit Parallel port
    • Dual analog comparators
    • 13 ch, 10-bit ADC
    • Self programming Flash supports 10k erase/write cycles & 20 years retention
    • Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F45J11
Bits Other; 10-bit
Number 13
RAM 3.8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C505CA4EMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers