IC MCU 8BIT 32KB FLASH 44TQFP
IC MCU 8BIT 32KB FLASH 44TQFP
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 1238261-PIC18F45J10T
Series: PIC 18J
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: PIC18F45J10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F45J10T-I/ML; PIC18F45J10-I/ML; PIC18F45J10-I/PT;
Introduction Date: June 26, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45J10T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45J10T-I/P
8-bit Microcontrollers - MCU 32 KB FL 1024 RAM
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Microcontroller RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 44TQFP
IC MCU 8BIT 32KB FLASH 44TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F45J10T-I/PTDKR-ND | 1238261-PIC18F45J10T-I/PT | 685-PIC18F45J10T-I/PT | PIC18F45J10T-I/PT | PIC18F45J10T-I/PT | 31K5052 | PIC18F45J10T-I/PT | PIC18F45J10T-I/PT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F45J10T-I/PT | 8-bit 8BIT 32KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Rohs Compliant Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 13x10b | |||||||
| RAM | 1 KB | 32 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 32 KB |