The PIC18F4580 is an 8-bit microcontroller from Microchip's PIC18 family, featuring a maximum CPU speed of 40 MHz and housed in a 40-pin DIP package. It offers 32 KB of program memory and 1.5 KB of RAM, making it suitable for a variety of embedded applications. The device supports multiple power-managed modes, including Run, Idle, and Sleep, with typical current consumption as low as 0.2 OºA in Sleep mode. This microcontroller includes a 10-bit analog-to-digital converter (ADC) with up to 11 channels and a maximum conversion speed of 100 ksps. It also features enhanced communication capabilities with an ECAN module that supports message bit rates up to 1 Mbps and conforms to the CAN 2.0B Active Specification. Additional peripherals include a Master Synchronous Serial Port (MSSP) for SPI and I²C communication, as well as multiple interrupt priority levels and a hardware multiplier. The device is designed for flexibility with a wide operating voltage range of 2.0V to 5.5V and includes features such as in-circuit serial programming (ICSP) and in-circuit debugging (ICD). With its robust performance and extensive feature set, the PIC18F4580 is well-suited for applications requiring reliable processing and communication capabilities.
Micro,PIC,32K Fl,DIP40,PIC18F4580-
Micro,PIC,32K Fl,DIP40,PIC18F4580-
Micro,PIC,32K Fl,DIP40,PIC18F4580-
Manufacturer: Microchip Technology
Win Source Part Number: 1238258-PIC18F4580-I
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP
IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F4580-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4580-I/P can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 40DIP
IC MCU 8BIT 32KB FLASH 40DIP
8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 36 I/O
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6230853 | 6230853P | 1238258-PIC18F4580-I/P | PIC18F4580-I/P-ND | 685-PIC18F4580-I/P | PIC18F4580-I/P | PIC18F4580-I/P | PIC18F4580-I/P | 70045701 | PIC18F4580-I/P | 71J7257 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F4580-I/P | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | 40 PIN, 32 KB FLASH, 1536 RAM, 36 I/O | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| RAM | 1.54 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |||||
| ROM | 32 KB | 32 KB | |||||||||
| Package Type | CDIP; PDIP; Other; Pdip | CDIP; PDIP; Other; PDIP | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | Other; Tube | CDIP; Other; 40-DIP (0.600\", 15.24mm) | PDIP | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; DIP | |||
| Pin Count | 40 | 40 | 40 |