MCU 32K Flash 1536 RAM ECAN QFN44
MCU 32K Flash 1536 RAM ECAN QFN44
MCU 32K Flash 1536 RAM ECAN QFN44
Manufacturer: Microchip Technology
Win Source Part Number: 792099-PIC18F4580-I/
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F4580
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18F4580-E/ML; PIC18F4580T-I/ML; PIC18F4580-I/ML; PIC18F4580-I/PT; PIC18F4580T-I/PT;
Introduction Date: July 30, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 32KB FLASH 44QFN Product overview: PIC18F4580-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4580-I/ML can be used for catalog matching and distributor lookup.
IC,MICROCONTROLLER,8
IC MCU 8BIT 32KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 32KB FLASH 44QFN
8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 36 I/O
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6669040 | 6669040P | 792099-PIC18F4580-I/ML | PIC18F4580-I/ML-ND | 685-PIC18F4580-I/ML | 71J7256 | PIC18F4580-I/ML | PIC18F4580-I/ML | PIC18F4580-I/ML | PIC18F4580-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F4580-I/ML | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,44Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 1.54 KB | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||||
| ROM | 32 KB | 32 KB | 256 KB | 32 KB | 0.2560 KB | |||||
| Package Type | Other; Qfn | Other; QFN | Other; 44-VQFN Exposed Pad | Other; Tube | Other; 44-VQFN Exposed Pad | Other; 44-VQFN Exposed Pad | ||||
| Pin Count | 44 | 44 | 44 | 44 |