The PIC18F4580-E/ML is an 8-bit enhanced Flash microcontroller from Quarktwin Technology Ltd. It features a 32KB Flash program memory and operates at a maximum frequency of 25MHz. The device supports a wide operating voltage range of 2.0V to 5.5V and includes advanced power management modes, allowing for low current consumption in Idle (6.1 OºA) and Sleep (0.2 OºA) modes. This microcontroller is equipped with ECAN technology, enabling communication at message bit rates up to 1 Mbps and compliance with the CAN 2.0B Active specification. It also includes a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels and a maximum sampling rate of 100 ksps, along with dual analog comparators. Additional features include a self-programmable Flash memory, a hardware multiplier, and multiple serial communication interfaces such as I²C and SPI. The device supports in-circuit serial programming and debugging via two pins, enhancing development flexibility. The PIC18F4580-E/ML is suitable for applications requiring robust performance and low power consumption.
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 32KB FLASH 44QFN Product overview: PIC18F4580-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4580-E/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1238257-PIC18F4580-E
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 25MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F4580
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18F4580T-I/ML; PIC18F4580-I/ML;
Introduction Date: July 30, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 36 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 32KB FLASH 44QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4580-E/ML-ND | 685-PIC18F4580-E/ML | 1238257-PIC18F4580-E/ML | PIC18F4580-E/ML | PIC18F4580-E/ML | PIC18F4580-E/ML | 31K5053 | PIC18F4580-E/ML |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F4580-E/ML | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,44Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 25 MHz | 40 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 11x10b | |||||||
| RAM | 1.5 KB | 1.5 KB | 32 KB | 1.5 KB | 1.5 KB | |||
| ROM | 32 KB | 256 KB |