PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP
IC,MICROCONTROLLER,8
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 32KB 1536 RAM 34 I/O
IC MCU 8BIT 32KB FLASH 40DIP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F458-E/P-ND | 92C5073 | PIC18F458-E/P | PIC18F458-E/P | PIC18F458-E/P |
| Product Name | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 8x10b | ||||
| RAM | 1.5 KB | 1.5 KB | |||
| ROM | 32 KB |